EN
  • EN
  • DE

STGAP2DM

Part No STGAP2DM
Manufacturer STMicroelectronics
Catalog Isolators - Gate Drivers
Description DGTL ISO  /  Gate Driver Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Mfr STMicroelectronics
Package Tape & Reel (TR)
Base Product Number STGAP2
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1243488-STGAP2DM
Ultra Librarian 3D Model Ultra Librarian STGAP2DM CAD Model

Description

The STGAP2DM from STMicroelectronics is a state-of-the-art single gate driver designed for driving power MOSFETs and IGBTs. This advanced gate driver is a crucial component for a wide range of applications, including motor control, power conversion, and inverter systems. With its integrated galvanic isolation, the STGAP2DM ensures safe and reliable operation even in high-voltage and high-power systems.

Key Features

  • Galvanic Isolation: The STGAP2DM provides 4 kV of galvanic isolation between the low-voltage and high-voltage domains, which enhances system safety by preventing ground loops and allowing the use of low-voltage control signals to drive high-power switches.
  • High-Voltage Capability: This gate driver can handle voltages up to 1700 V, making it suitable for high-voltage applications such as industrial drives and renewable energy systems.
  • Advanced Protection Features: The device includes smart shutdown functions, UVLO (Under Voltage Lock Out) for both high-side and low-side driving sections, and thermal shutdown, ensuring protection against fault conditions and improving system reliability.
  • Flexible Driving Options: It offers both high- and low-side driving configurations and is capable of providing a gate driving voltage up to 26 V, which is adjustable via an external resistor.
  • High dV/dt Immunity: The STGAP2DM is designed to withstand high dV/dt transients, reducing the risk of erroneous gate driving in noisy electrical environments.

Applications

The STGAP2DM is versatile and can be used in various high-performance applications. Its robust design is particularly suited for:

  • Industrial motor drives
  • Power converters including solar inverters and uninterruptible power supplies (UPS)
  • Electric vehicle (EV) charging stations
  • High-power lighting systems
  • Welding equipment

With its combination of high-voltage capability, galvanic isolation, and comprehensive protection features, the STGAP2DM single gate driver from STMicroelectronics represents a reliable solution for designers looking to improve the performance and safety of their power management systems.

You May Also Be Interested in

Infineon Technologies
DIGITAL ISO 1CH GATE DVR DSO8-59
Lowest to $1.8204
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8MDIP
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SO
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SO
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess