EN
  • EN
  • DE

L9679PTR

Part No L9679PTR
Manufacturer STMicroelectronics
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Automotive Interface 100-TQFP (14x14)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Reel - TR
Mounting Surface Mount
Package 100-TQFP Exposed Pad
Case / Package 100-TQFP (14x14)
Family Name L9679
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-19278-2, 497-19278-1, L9679PTR-ND, 497-19278-6
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844537-L9679PTR
Ultra Librarian 3D Model Ultra Librarian L9679PTR CAD Model

Description

The L9679PTR is a state-of-the-art automotive diagnostic IC produced by STMicroelectronics, a leader in semiconductor solutions. This integrated circuit is designed to cater to the increasing demands of modern automotive applications, providing a robust and efficient solution for car diagnostics and control systems.

Key Features

  • High Integration: The L9679PTR integrates multiple features into a single chip, reducing the need for external components and simplifying the design of automotive diagnostic systems.
  • Advanced Diagnostics: Equipped with sophisticated diagnostic capabilities, this IC can monitor various parameters and system statuses to ensure optimal performance and quick troubleshooting.
  • Robust Communication: With support for CAN (Controller Area Network) interface, the L9679PTR ensures reliable and fast communication between different vehicle components.
  • Temperature Range: The device operates over a wide temperature range, making it suitable for the harsh environments typically encountered in automotive applications.

Applications

The L9679PTR is ideal for a variety of automotive applications, including but not limited to:

  • Engine Control Units (ECUs)
  • Transmission Control Modules
  • On-Board Diagnostics (OBD)
  • Body Control Modules

Technical Specifications

STMicroelectronics has engineered the L9679PTR with technical precision to meet the rigorous standards of the automotive industry. The device features a robust design that can withstand the electrical and environmental conditions typical of automotive settings.

Quality and Reliability

As with all STMicroelectronics products, the L9679PTR is manufactured to the highest quality standards, ensuring reliability and performance. The company's commitment to excellence is evident in the rigorous testing and validation processes that each product undergoes before reaching the market.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the official STMicroelectronics website or contact their local sales representative.

You May Also Be Interested in

Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
Altera
Specialized RoHS
Lowest to $10.1866

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.8293 $56.4879
7+ $15.4497 $108.1479
11+ $14.9669 $164.6359
14+ $14.4841 $202.7774
18+ $14.0013 $252.0234
24+ $12.5529 $301.2696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 257 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess