EN
  • EN
  • DE

STR79-RVDKCPP/9

Part No STR79-RVDKCPP/9
Manufacturer STMicroelectronics
Catalog Software, Services
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Software, Services
Mfr STMicroelectronics
Series RealView®
Package Box
Product Status Obsolete
Type Integrated Development Environment (IDE)
Edition Full
Base Product Number STR79
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.41.0150
Win Source Part Number 1283162-STR79-RVDKCPP/9
Ultra Librarian 3D Model Ultra Librarian STR79-RVDKCPP/9 CAD Model

Description

The STR79-RVDKCPP/9 is a comprehensive development kit from STMicroelectronics, designed to facilitate the development of applications using the STR7 family of microcontrollers. This development kit is a versatile tool for engineers and developers looking to harness the power of STMicroelectronics' microcontrollers for embedded systems.

Key Features

  • Microcontroller Support: The kit supports STR7 microcontrollers, which are based on the ARM7TDMI-S core. These microcontrollers are well-suited for industrial control, medical equipment, and automotive applications due to their high performance and low power consumption.
  • Integrated Development Environment (IDE): The RVDKCPP/9 includes an advanced IDE that provides a user-friendly interface for programming, debugging, and optimizing applications. This environment is essential for accelerating the development process and ensuring the reliability of the end product.
  • Comprehensive Toolset: Included in the kit is a range of software tools, such as compilers, assemblers, and linkers, which are designed to streamline the coding process. The tools are optimized for the STR7 microcontroller series, ensuring that developers can maximize the performance of their applications.
  • Debugging Capabilities: The STR79-RVDKCPP/9 comes with advanced debugging features that allow for real-time testing and troubleshooting of applications. This is crucial for developers to quickly identify and fix issues during the development cycle.
  • Connectivity: The development kit offers a variety of connectivity options, including USB, CAN, and JTAG interfaces. This enables the kit to interface with a wide range of external devices and systems for comprehensive testing and integration.
  • Documentation and Support: STMicroelectronics provides extensive documentation and support for the STR79-RVDKCPP/9, including datasheets, application notes, and technical guides. This ensures that developers have access to all the information they need to effectively utilize the kit.

Applications

The STR79-RVDKCPP/9 is ideal for developing applications that require robust control capabilities and connectivity. Its support for STR7 microcontrollers makes it particularly suitable for industrial automation, automotive systems, complex medical devices, and other embedded applications that demand high reliability and performance.

In summary, the STR79-RVDKCPP/9 from STMicroelectronics is an essential toolkit for developers looking to leverage the capabilities of STR7 microcontrollers in their projects. With its comprehensive features and support, it provides a solid foundation for the creation of sophisticated and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
Microsemi Corporation
IP MODULE CORE1553 BUS CTLR
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
STMicroelectronics
Lowest to $1,329.3234
Microchip Technology
Need more? Email Us
Microsemi Corporation
LICENSE IP PLAT USB DONGLE 1YR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess