EN
  • EN
  • DE

SERC816

Part No SERC816
Manufacturer STMicroelectronics
Catalog Interface - Controllers
Description IC CTRLR INTERFACE SERC 100QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Protocol Sercos
Purpose Controller
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Case / Package 100-PQFP (14x20)
Win Source Part Number 141143-SERC816
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SERC816 CAD Model

Description

STMicroelectronics SERC816: High-Performance Power Management IC

The SERC816 from STMicroelectronics is a state-of-the-art power management integrated circuit (IC) designed to cater to the demanding needs of modern electronic devices. This IC is engineered to provide a highly efficient power conversion solution, ensuring that your devices operate at optimal performance while minimizing power loss.

At the heart of the SERC816 lies its advanced architecture that allows for seamless integration into various applications. Its versatility makes it an ideal choice for a wide range of products, from portable electronics to industrial systems. This IC is capable of handling a substantial amount of power, making it suitable for high-performance applications that require reliable and consistent energy management.

The SERC816 boasts several key features that set it apart from the competition. It offers multiple output voltage options, enabling designers to customize their power supply according to the specific needs of their application. The IC also includes built-in protection features, such as over-current, over-voltage, under-voltage, and thermal shutdown, ensuring the safety and longevity of both the power management IC and the device it powers.

Efficiency is another hallmark of the SERC816. With its high conversion efficiency, devices can run cooler and more reliably, which is especially important in compact and enclosed spaces where heat dissipation is a concern. Additionally, the low quiescent current of the SERC816 minimizes standby power consumption, contributing to the extended battery life of portable devices.

The compact form factor of the SERC816 is designed for space-constrained applications, allowing product designers to reduce the overall size of their power supply solutions without compromising performance. This IC also supports a wide input voltage range, accommodating various power sources and making it a flexible option for global products with diverse power requirements.

In summary, the SERC816 from STMicroelectronics represents a powerful and efficient solution for power management in a multitude of electronic devices. Its robust feature set, coupled with its high efficiency and compact size, makes it an excellent choice for designers looking to enhance their products with reliable power management capabilities.

You May Also Be Interested in

Infineon Technologies
Lowest to $19.3266
Broadcom Limited
IC ETHERNET SWITCH 10/100BASE / Ethernet ICs 5-PORT FE SWITCH
Lowest to $7.8800
Infineon Technologies
Lowest to $1.3537
Cypress Semiconductor Corp
IC WEST BRIDGE ARROYO 81-WLCSP / Full Speed/High Speed Peripheral Controller USB 2.0 1.8V T/R
Lowest to $8.0903
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $5.0427
Infineon Technologies
IC SWITCH CTRLR 10/100 128LQFP
Lowest to $5.4135
Cypress Semiconductor Corp
EZ-USB AT2LP™ USB 2.0 to ATA/ATAPI Bridge
Lowest to $38.1277
Infineon Technologies
IC ETHERNET CONVERTER 128QFP
Need more? Email Us
Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Lowest to $9.5165

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.0462 $98.0924
3+ $40.2430 $120.7290
4+ $38.9854 $155.9416
6+ $37.7278 $226.3668
7+ $36.4702 $255.2914
10+ $32.6975 $326.9750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 498 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess