Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Function Calibrator
Applications Video Display
Control Interface I²C
Voltage - Supply 2.25V ~ 3.6V
Mounting Type Surface Mount
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-TDFN (3x3)
Base Product Number STVM100
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 520889-STVM100DC6F
Ultra Librarian 3D Model Ultra Librarian STVM100DC6F CAD Model

Description

STVM100DC6F - STMicroelectronics

The STVM100DC6F is a state-of-the-art voltage regulator product from STMicroelectronics, a leading company in the semiconductor industry. Designed for high-efficiency and reliability, this voltage regulator is an ideal solution for a wide range of applications, including industrial systems, consumer electronics, and automotive technologies.

Key Features

  • Output Voltage Range: The STVM100DC6F offers a flexible output voltage range, making it suitable for various devices and power requirements.
  • High Efficiency: With its advanced design, this product ensures high conversion efficiency, which leads to reduced heat generation and improved system performance.
  • Low Dropout: The low dropout feature makes it possible to maintain a stable output voltage even when the input voltage is very close to the output voltage, which is critical for battery-powered applications.
  • Thermal Protection: Built-in thermal protection safeguards the device and the system from damage due to overheating, enhancing the product's longevity and reliability.
  • Current Limiting: The current limiting functionality prevents damage from overcurrent conditions, such as short circuits or load surges.
  • Wide Operating Temperature Range: The STVM100DC6F is designed to operate effectively across a broad temperature range, making it suitable for harsh environments.
  • Package: The device comes in a robust package that ensures durability and ease of integration into various circuit designs.

Applications

  • Industrial Automation
  • Consumer Electronics
  • Automotive Systems
  • Power Management Solutions

The STVM100DC6F from STMicroelectronics is a versatile and robust voltage regulator that delivers consistent performance, a testament to the company's commitment to quality and innovation. Whether it's used in demanding industrial settings or for everyday consumer electronics, this product is engineered to meet the needs of the most challenging applications while maintaining energy efficiency and system integrity.

You May Also Be Interested in

Texas Instruments
2.5 Gbps 2-TO-1 DVI/HDMI SWITCH
Lowest to $2.2338
ECAD model for TMDS251
NJR Corporation/NJRC
Lowest to $1.5765
ECAD model for NJM2504RB1-TE1-#ZZZB
Rohm Semiconductor
High-precision Gamma Correction IC with built-in DAC
Lowest to $1.1210
ECAD model for BD8143MUV
NXP / Nexperia
Alignment-free multistandard vision and QSS FM sound IF PLL demodulator
Need more? Email Us
ECAD model for TDA9882TS
NXP / Nexperia
5 V mixer/oscillator and synthesizer for PAL and NTSC standards
Need more? Email Us
ECAD model for TDA6500TT
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM2515V-TE1-#ZZZB
Gennum
Serial Digital Reclocker
Need more? Email Us
ECAD model for GS9035A
Texas Instruments
FM STEREO TRANSMITTER
Need more? Email Us
ECAD model for SN761634
Rohm Semiconductor
SYNC separator IC with AFC
Lowest to $2.3091
ECAD model for BA7046F

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.5036 $66.5684
46+ $2.8746 $132.2316
70+ $2.7849 $194.9430
96+ $2.6951 $258.7296
125+ $2.6052 $325.6500
167+ $2.3358 $390.0786
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,654 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention