Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Applications Audio
Number of Channels 2
Single Supply Voltage (V+) 8 V to 10.2 V
Features I2C
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 28-SO
Win Source Part Number 054111-TEA6420DT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA6420DT CAD Model

Description

The TEA6420DT is a versatile audio matrix switch designed by STMicroelectronics, a leader in the semiconductor industry. This integrated circuit is specifically engineered to facilitate complex audio signal routing, making it an ideal choice for advanced sound systems within the automotive industry, as well as for home audio equipment and professional audio mixing consoles.

Key Features

  • High-Quality Sound Performance: The TEA6420DT is built to deliver pristine audio quality with minimal distortion, ensuring that the integrity of the audio signal is maintained throughout the switching process.
  • Multiple Input/Output Configurations: It supports various configurations with 6 stereo inputs and 4 stereo outputs, providing flexibility for different audio routing setups.
  • Low Crosstalk: The device exhibits exceptionally low crosstalk between channels, which is crucial for maintaining the clarity and separation of audio signals in a multi-channel system.
  • Volume Control: Each output channel has an independent volume control, allowing for precise level adjustments to tailor the listening experience.
  • I<sup>2C Bus Control Interface: The TEA6420DT can be easily controlled via the I<sup>2C bus, enabling seamless integration with microcontrollers and other digital systems for automated or remote control of the audio matrix.

Applications

The flexibility and high-fidelity performance of the TEA6420DT make it suitable for a wide range of applications, including:

  • Car audio systems
  • Home theater receivers
  • Professional audio mixing desks
  • Multi-zone audio distribution systems

Technical Specifications

The TEA6420DT operates over a supply voltage range of 4.5V to 10.5V and is available in a compact SO28 package. It features a wide dynamic range and is designed to operate over the industrial temperature range, ensuring reliability and performance under various conditions.

For detailed technical specifications, application notes, and support documentation, interested parties are encouraged to visit the STMicroelectronics website or contact their sales and technical support team.

You May Also Be Interested in

Maxim Integrated
Analog Switch Dual SPDT 16-Pin QSOP / IC ANALOG SW VIDEO BID 16QSOP
Lowest to $2.6077
ECAD model for MAX4567CEE+
Maxim Integrated
Analog Switch Dual SPST 16-Pin SOIC N / IC VIDEO SWITCH DUAL SPST 16SOIC
Need more? Email Us
ECAD model for MAX4546CSE+
Microchip Technology
IC 8CH ANALOG SWITCH 26LLGA / Analog Switch Octal SPST 26-Pin LLGA Tray
Lowest to $71.7135
ECAD model for HV230G1-G
Maxim Integrated
I2C Multiplexer 1-Element BiCMOS Open Drain 4-IN 20-Pin TSSOP / IC MULTIPLEXER DUAL 4X1 20TSSOP
Need more? Email Us
ECAD model for MAX7367EUP+
Maxim Integrated
Digital Crosspoint Dual 2x2 32-Pin TQFN EP T/R / IC CROSSPOINT SWITCH DUAL 32TQFN
Need more? Email Us
ECAD model for MAX9393ETJ+T
Maxim Integrated
Analog Switch Quad SPST 16-Pin QSOP / IC VIDEO SWITCH DUAL SPST 16QSOP
Lowest to $2.6162
ECAD model for MAX4566CEE+
Maxim Integrated
Analog Audio/Video 4 x 2 28-Pin SSOP / IC CROSSPOINT SWITCH DUAL 28SSOP
Need more? Email Us
ECAD model for MAX4550CAI+
Linear Technology
IC VIDEO MULTIPLEXER 2X1 24QFN / Analog Multiplexer/Amp Triple 2:1 Automotive 24-Pin QFN EP Tube
Need more? Email Us
ECAD model for LT6555IUF#PBF
Microchip Technology
IC 8CH ANALOG SWITCH 48LQFP / Analog Switch Octal SPST 48-Pin LQFP T/R
Need more? Email Us
ECAD model for HV2301FG-G-M931

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6282 $50.7948
34+ $2.9770 $101.2180
53+ $2.8839 $152.8467
72+ $2.7909 $200.9448
93+ $2.6979 $250.9047
125+ $2.4188 $302.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,000 pieces
MOQ: 14 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention