EN
  • EN
  • DE

UCC21541DWR

Part No UCC21541DWR
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description PWR MGMT MOSFET/PWR DRIVER / 1.5A, 2.5A Gate Driver Capacitive Coupling 5700Vrms 2 Channel 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Isolators - Gate Drivers
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Technology Capacitive Coupling
Number of Channels 2
Voltage - Isolation 5700Vrms
Common Mode Transient Immunity (Min) 100V/ns
Propagation Delay tpLH / tpHL (Max) 40ns, 40ns
Pulse Width Distortion (Max) 6.5ns
Rise / Fall Time (Typ) 8ns, 9ns
Current - Output High, Low 1.5A, 2.5A
Current - Peak Output 1.5A, 2.5A
Voltage - Forward (Vf) (Typ) -
Voltage - Output Supply 9.2V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Approval Agency CQC, UL, VDE
Base Product Number UCC21541
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353116-UCC21541DWR
Ultra Librarian 3D Model Ultra Librarian UCC21541DWR CAD Model

Description

Introducing the UCC21541DWR Isolated Gate Driver from Texas Instruments

The UCC21541DWR by Texas Instruments stands as a robust and reliable solution for driving power switches in a wide array of applications. This isolated gate driver is designed to deliver powerful performance and high efficiency in systems requiring galvanic isolation between the control circuitry and power switches. It is an ideal choice for driving IGBTs, SiC, and GaN MOSFETs in applications such as motor control, power supplies, and industrial inverters.

Key Features

  • Robust Isolation: The UCC21541DWR provides reinforced isolation rated up to 5.7 kV RMS for 1 minute per UL 1577 and has a working voltage of 1.5 kV RMS. This high level of isolation ensures safe operation even in high-voltage environments.
  • High-Performance Switching: With fast propagation delays and tight channel-to-channel skew, this driver ensures precise control and efficient switching, which is crucial for minimizing power losses in high-frequency power converters.
  • Dual-Channel Flexibility: As a dual-channel driver, the UCC21541DWR can be used in a variety of configurations, including two high-side switches, two low-side switches, or a high-side/low-side switch combination, providing design versatility.
  • Wide Supply Range: The device supports a wide supply range from 15 V to 18 V, accommodating various gate drive voltages and allowing for flexible design options.

Advanced Protection Features

With an emphasis on protection, the UCC21541DWR incorporates several features to enhance system reliability:

  • Desaturation Detection: To protect against overcurrent conditions, the device includes desaturation detection which shuts down the output to prevent damage to the power switch.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the gate driver operates only when the supply voltage is sufficient, thus safeguarding the power switches from insufficient gate voltage.
  • Robust CMTI: The driver boasts a high common-mode transient immunity (CMTI) rate, reducing the risk of faulty operation due to voltage transients in noisy electrical environments.

Package and Temperature Range

The UCC21541DWR is available in a compact 16-pin SOIC package, making it suitable for space-constrained applications. It also operates over an industrial temperature range of -40°C to +125°C, ensuring reliable performance across various environmental conditions.

Whether you're designing an industrial motor drive, an energy storage system, or a high-performance power converter, the UCC21541DWR isolated gate driver from Texas Instruments provides a combination of performance, reliability, and versatility that can help you meet your design challenges head-on.

You May Also Be Interested in

Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SO
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8MDIP
Need more? Email Us
Infineon Technologies
DIGITAL ISO 1CH GATE DVR DSO8-59
Lowest to $1.8204
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5993 $50.3902
34+ $2.9533 $100.4122
53+ $2.8610 $151.6330
73+ $2.7687 $202.1151
94+ $2.6764 $251.5816
126+ $2.3996 $302.3496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess