EN
  • EN
  • DE

EVAL6924U

Part No EVAL6924U
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR L6924UTR / Evaluation Board for L6924UTR Battery Charger
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Main Purpose Power Management, Battery Charger
Embedded No
Utilized IC / Part L6924UTR
Primary Attributes 1 Cell- Li-Ion / Li-Pol, 4.2V @ 1A, USB Input, w/ Switch
Secondary Attributes Safety Timer, Cell Temperature Monitoring, Can Use AC Supply
Supplied Contents Board(s)
Win Source Part Number 778191-EVAL6924U
Popularity Medium
Supply and Demand Status Balance
Introduction Date January 01, 2000
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian EVAL6924U CAD Model

Description

EVAL6924U Product Overview

The EVAL6924U is a high-performance product from STMicroelectronics, designed to provide engineers and developers with a versatile and reliable evaluation platform for the L6924U, a monolithic, fully integrated battery charger IC. This evaluation board is specifically tailored for charging single-cell Li-ion batteries with a constant current/constant voltage profile, making it an ideal solution for a wide range of portable applications.

Key Features

  • Integrated L6924U Charger IC: At the heart of the EVAL6924U lies the L6924U, an advanced battery charger IC that supports programmable charging current and pre-charge current, ensuring flexibility for various battery specifications.
  • Adjustable Output: The board allows for precise adjustment of both the charge current and the final charge voltage, accommodating different battery capacities and chemistries.
  • Charge Termination: The EVAL6924U includes charge termination features such as minimum current threshold and a safety timer, providing additional protection for the battery during the charging process.
  • Charge Status Indication: Equipped with LED indicators, the board provides visual feedback on the charge status, including charge, pre-charge, and fault conditions.
  • Thermal Protection: The onboard thermal protection circuitry ensures that the charger operates within safe temperature limits, preventing overheating and potential damage to the battery and the system.

Applications

The EVAL6924U is suitable for a multitude of applications that require efficient and safe battery charging. It is particularly useful in portable electronic devices such as smartphones, tablets, digital cameras, and handheld medical devices. Its compact design and comprehensive feature set also make it an excellent choice for prototyping and developing new battery-powered products.

Design Support

STMicroelectronics provides extensive design support for the EVAL6924U, including detailed documentation, reference design files, and technical assistance. This support ensures that developers can rapidly integrate the evaluation board into their projects and expedite the development process.

Overall, the EVAL6924U from STMicroelectronics is a robust and flexible evaluation tool that streamlines the process of implementing advanced charging solutions in portable devices, ensuring optimal performance and safety for Li-ion battery charging applications.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.6772 $77.0316
6+ $21.0684 $126.4104
9+ $20.4100 $183.6900
12+ $19.7517 $237.0204
16+ $19.0932 $305.4912
21+ $17.1180 $359.4780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess