EN
  • EN
  • DE

EVSPIN32G4

Part No EVSPIN32G4
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description STSPIN32G4 BOARD WITH HEATSINK / STSPIN32G4 Motor Controller/Driver Power Management Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Type Power Management
Function Motor Controller/Driver
Embedded Yes, MCU, 32-Bit
Utilized IC / Part STSPIN32G4
Primary Attributes Motors (BLDC)
Supplied Contents Board(s)
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8537.10.9170
Win Source Part Number 1341597-EVSPIN32G4
Ultra Librarian 3D Model Ultra Librarian EVSPIN32G4 CAD Model

Description

The EVSPIN32G4 from STMicroelectronics is a state-of-the-art motor control module designed to drive brushless DC (BLDC) motors with unparalleled precision and efficiency. This compact, integrated solution is ideal for a wide range of applications, from industrial automation to consumer electronics, where reliable and efficient motor control is paramount.

Key Features:

  • Advanced Motor Control: The EVSPIN32G4 is equipped with a powerful 32-bit STM32G4 microcontroller, which features advanced control algorithms, enabling smooth and precise motor operation.
  • Flexible Power Stage: The module supports a wide range of motor power ratings, thanks to its flexible power stage, which is capable of operating at voltages up to 45V and delivering continuous current up to 15A.
  • Integrated Gate Drivers: With built-in gate drivers, the EVSPIN32G4 ensures reliable switching of external MOSFETs, which translates to improved performance and reduced electromagnetic interference (EMI).
  • Comprehensive Protection Features: The module includes various protection features such as over-current, over-voltage, under-voltage, and thermal shutdown, ensuring the longevity and safety of your motor control applications.
  • Easy-to-Use Development Environment: STMicroelectronics provides an extensive suite of development tools, including software libraries and a user-friendly configuration tool, making it easy for engineers to develop and debug their motor control applications.

Applications:

  • Industrial automation systems
  • Robotics
  • Home appliances
  • Electric vehicles
  • Medical equipment

The EVSPIN32G4 is not just a motor controller; it's an integral part of a comprehensive ecosystem provided by STMicroelectronics, which includes hardware, software, and support. This ecosystem ensures that designers can bring their motor control projects from concept to market quickly and efficiently. With the EVSPIN32G4, STMicroelectronics continues to demonstrate its commitment to innovation and excellence in the field of motor control technology.

You May Also Be Interested in

STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess