EN
  • EN
  • DE

SMC30J8.5CA

Part No SMC30J8.5CA
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 8.5VWM 14.4VC SMC / 14.4V Clamp 208A Ipp Tvs Diode Surface Mount SMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Manufacturer STMicroelectronics
Packaging Reel - TR
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 8.5V
Voltage - Breakdown (Min) 9.4V
Voltage - Clamping (Max) @ Ipp 14.4V
Current - Peak Pulse (10/1000µs) 208A
Power - Peak Pulse 3000W (3kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Surface Mount
Case / Package DO-214AB, SMC
Supplier Device Package SMC
Base Product Number SMC30
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-SMC30J8.5CADKR,497-12229-1-ND,497-12229-2-ND,497-SMC30J8.5CATR,497-12229-6-ND,497-12229-2,497-12229-1,-497-12229-6,497-12229-6,SMC30J85CA,-497-12229-2,-497-12229-1,497-SMC30J8.5CACT
Standard Package 2,500
Win Source Part Number 1335026-SMC30J8.5CA
Ultra Librarian 3D Model Ultra Librarian SMC30J8.5CA CAD Model

Description

SMC30J8.5CA Bidirectional TVS Diode by STMicroelectronics

The SMC30J8.5CA is a robust transient voltage suppressor (TVS) diode designed by STMicroelectronics, a global leader in semiconductor solutions. This component is specifically engineered to protect sensitive electronic equipment from voltage transients induced by system-induced surge events and electrostatic discharge (ESD). It is an ideal choice for safeguarding high-speed data lines and I/O interfaces in a wide range of applications, including telecommunications, industrial systems, and consumer electronics.

Key Features

  • Stand-off Voltage: The device is characterized by a stand-off voltage of 8.5V, making it suitable for a variety of applications where this voltage level is required for protection.
  • Peak Pulse Power: It can handle peak pulse power dissipation of 3000W (10/1000μs surge), ensuring reliable protection against high energy transients.
  • Clamping Voltage: With a low clamping voltage, the SMC30J8.5CA provides an effective barrier against voltage spikes, thereby protecting sensitive components downstream.
  • Package: The device is offered in an SMC (DO-214AB) package, which is known for its compact footprint and high reliability. This package facilitates easy PCB layout and is suitable for high-density board designs.
  • Bi-directional Protection: As a bidirectional TVS diode, it can protect circuits from surges occurring in both directions, which is essential for AC applications or where the polarity of transient events is unpredictable.
  • Low Leakage Current: It exhibits low leakage current, minimizing power loss and ensuring energy efficiency in standby or off modes.
  • Compliance: The SMC30J8.5CA is compliant with the industry-standard IEC 61000-4-2 and IEC 61000-4-5 surge specifications, ensuring a high level of protection for your devices.

Applications

The versatility of the SMC30J8.5CA makes it an excellent choice for protecting a variety of circuits. It is commonly used in:

  • Power supply lines
  • Automotive systems
  • Portable devices
  • Network systems
  • Microcontroller input protection

STMicroelectronics' dedication to quality and reliability is reflected in the SMC30J8.5CA, ensuring that it meets the stringent requirements of modern electronic protection. By integrating this TVS diode into your design, you can enhance the durability and longevity of your electronic products.

You May Also Be Interested in

Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8354 $55.0620
70+ $1.5060 $105.4200
105+ $1.4589 $153.1845
145+ $1.4119 $204.7255
185+ $1.3648 $252.4880
250+ $1.2236 $305.9000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess