The M41T00SM6TR is a low-power serial real-time clock (RTC) with a built-in 32.768 kHz oscillator from STMicroelectronics. Designed for applications requiring accurate timekeeping, it is a highly integrated timekeeping solution that offers a wide range of features to maintain accurate time and date information.
This RTC provides a full binary-coded decimal (BCD) clock/calendar, which includes seconds, minutes, hours, day, date, month, and year information. The end of the month date is automatically adjusted for months with fewer than 31 days, including corrections for leap years. It also features a built-in 32 kHz crystal oscillator circuit, which ensures high timing accuracy.
The M41T00SM6TR operates over a wide voltage range, making it suitable for battery-powered applications. Its low power consumption extends battery life, an essential feature for portable devices. The device also includes a programmable alarm and a square wave output, allowing it to perform tasks such as waking up a microcontroller or driving a stepper motor at predefined intervals.
Communication with the M41T00SM6TR is achieved through an I2C interface, which is a widely-used communication protocol that allows easy integration into existing systems. The I2C interface also enables serial access to all registers within the RTC, allowing for simple configuration and readout of the time and date.
Housed in an 8-pin SOIC package, the M41T00SM6TR is designed for surface-mount technology, providing a compact footprint for space-constrained applications. Its robust design and wide operating temperature range make it ideal for industrial and consumer applications that require reliable timekeeping under varying environmental conditions.
In summary, the M41T00SM6TR from STMicroelectronics is a versatile and reliable RTC solution that offers precise timekeeping, low power consumption, and a feature set designed to meet the needs of a broad array of applications, from portable devices to industrial systems.