EN
  • EN
  • DE

STEVAL-SCM001V1

Part No STEVAL-SCM001V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Timing
Function ARM7 based RTC USB Dongle
Embedded Yes, MCU, 8-Bit
Utilized IC / Part M41T62, ST72F651
Primary Attributes RTC (Real-Time Clock) and Mass Storage Capabilities
Supplied Contents Board(s)
Secondary Attributes Graphical User Interface, USB Interface
Other Names -497-5684,497-5684,STEVALSCM001V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.5100
Win Source Part Number 1284476-STEVAL-SCM001V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-SCM001V1 CAD Model

Description

STEVAL-SCM001V1 - Motion MEMS and Environmental Sensor Expansion Board

The STEVAL-SCM001V1 from STMicroelectronics is a state-of-the-art expansion board specifically designed to enhance the capabilities of the STM32 Nucleo development kits. This expansion board integrates a comprehensive range of MEMS sensors and environmental sensors, enabling developers to create sophisticated applications that require motion and environmental data detection.

At the heart of the STEVAL-SCM001V1 lies a powerful LSM6DSM iNEMO inertial module, which combines a 3D digital accelerometer and a 3D digital gyroscope. This module is perfect for advanced motion sensing applications. Additionally, the board features an LIS2MDL magnetometer for accurate 3D magnetic field detection and an LPS22HB pressure sensor to measure atmospheric pressure – an essential element for weather monitoring applications or altitude tracking for drones and other flying devices.

The environmental sensing capabilities of the STEVAL-SCM001V1 are further enhanced by the HTS221 humidity and temperature sensor. This sensor provides high-precision readings that are vital for creating responsive and adaptive systems in a variety of conditions. Whether you're developing HVAC systems, smart agriculture solutions, or simply need to monitor environmental conditions for a smart home project, the HTS221 ensures your application remains accurate and reliable.

The board is designed for seamless integration with STM32 Nucleo development kits, thanks to its Arduino UNO R3 connectivity. This ensures a user-friendly experience and a quick setup for developers, allowing them to focus on creating innovative projects rather than dealing with compatibility issues.

The STEVAL-SCM001V1 is supported by the comprehensive ST software ecosystem, including the X-CUBE-MEMS1 expansion software package. This package provides a set of advanced libraries and examples that can help accelerate the development process, making it easier to harness the full potential of the sensors onboard.

In summary, the STEVAL-SCM001V1 expansion board is an indispensable tool for developers looking to explore the possibilities of motion and environmental sensing. With its robust sensor selection and easy-to-use features, it opens the door to a multitude of innovative applications in areas such as wearable technology, gaming, navigation, and IoT devices.

You May Also Be Interested in

Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess