EN
  • EN
  • DE

STEVAL-IFP023V1

Part No STEVAL-IFP023V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Type Circuit Protection
Function Transient Voltage Suppression (TVS)
Embedded No
Utilized IC / Part CLT01-38S4
Primary Attributes Overvoltage Protection
Supplied Contents Board(s)
Secondary Attributes SPI Interface
Base Product Number STEVAL
Other Names -1138-STEVAL-IFP023V1,497-15714,497-15714,497-STEVAL-IFP023V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284675-STEVAL-IFP023V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IFP023V1 CAD Model

Description

STEVAL-IFP023V1 Image

The STEVAL-IFP023V1 from STMicroelectronics is a versatile evaluation board designed to demonstrate the capabilities of the USB interface for industrial applications. This board is part of ST's Interface Evaluation Boards, which aim to provide an efficient and practical way to explore the features and performance of ST's interface ICs.

At the heart of the STEVAL-IFP023V1 is the robust USB interface chip, which is engineered to facilitate reliable communication between industrial equipment and host systems through the universal serial bus (USB) protocol. The board is equipped with a full-speed USB 2.0-compliant interface, ensuring compatibility with a wide range of devices and systems.

The evaluation board is particularly designed to showcase the ease of integration of USB connectivity into industrial designs. It supports a variety of USB transfer types, including control, bulk, interrupt, and isochronous transfers, thus providing flexibility for different types of data communication requirements.

The STEVAL-IFP023V1 is also equipped with various protection features that are critical for industrial environments. These include electrostatic discharge (ESD) protection, over-current protection, and thermal shutdown, which safeguard the board and connected devices against potential damage from electrical anomalies.

Developers will appreciate the board's plug-and-play functionality, which makes it straightforward to set up and start experimenting with without the need for complex configuration processes. The board is also supported by comprehensive documentation and software tools provided by STMicroelectronics, which aid in the development of custom applications and streamline the evaluation process.

Whether for prototyping or for educational purposes, the STEVAL-IFP023V1 is an excellent tool for engineers and developers looking to understand and implement USB interfaces in their industrial applications. Its robust design and versatile features make it an ideal platform for testing the performance and reliability of USB connectivity in challenging industrial settings.

You May Also Be Interested in

Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess