EN
  • EN
  • DE

Z00607MN5AA4

Part No Z00607MN5AA4
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC SENS GATE 600V SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Status Active
Triac Type Logic - Sensitive Gate
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 800mA
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 9A, 9.5A
Current - Gate Trigger (Igt) (Max) 5mA
Current - Hold (Ih) (Max) 5mA
Configuration Single
Temperature Range - Operating -40°C to 110°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 417376-Z00607MN5AA4
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian Z00607MN5AA4 CAD Model

Description

The Z00607MN5AA4 from STMicroelectronics is a high-performance triac designed to manage AC loads in a variety of applications. This semiconductor device is capable of switching and controlling high-power AC currents, making it an essential component in the design of efficient and reliable electronic systems. The Z00607MN5AA4 is well-suited for use in home appliances, lighting systems, and motor control circuits, offering designers a compact and robust solution for AC power control.

Key Features

  • Voltage Capability: This triac is designed to handle voltages, providing stable performance in a broad range of applications.
  • Current Rating: With a current rating, the Z00607MN5AA4 can control and switch significant power levels, suitable for various electrical loads.
  • Gate Trigger Voltage: The device features a sensitive gate that requires a low trigger voltage, ensuring reliable triggering and efficient operation.
  • Package: Encased in a practical package, the Z00607MN5AA4 is designed for easy integration into circuit designs while offering excellent heat dissipation and mechanical robustness.

Applications

The versatility of the Z00607MN5AA4 allows it to be implemented in a wide array of applications. Common uses include:

  • Domestic and industrial lighting dimmers
  • Motor speed controllers for fans, blowers, and pumps
  • Heating regulation in appliances like ovens and heaters
  • AC power control in smart home systems and automation

Quality and Reliability

STMicroelectronics is known for its commitment to quality and the Z00607MN5AA4 is no exception. It is manufactured to meet high standards of reliability and performance, ensuring that it can withstand the rigors of daily use in both consumer and industrial environments. With its robust design and STMicroelectronics' reputation for quality, the Z00607MN5AA4 is a smart choice for designers looking for a reliable triac solution.

You May Also Be Interested in

STMicroelectronics
4A TRIACS | TRIAC SENS GATE 800V 4A DPAK
Lowest to $9.0933
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO220
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 15A TO220AB
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 16A TO220 / TRIAC Alternistor - Snubberless 600 V 16 A Through Hole TO-220AB
Lowest to $2.2319
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 12A TO220AB
Lowest to $0.9818
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 16A TO220AB
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
Qxx15xx/Qxx16xHx Series - 15 Amp Standard & 16 Amp Alternistor (High Commutation) Triacs, TO-220 Isolated Tab, RoHS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2915 $59.5790
62+ $1.8803 $116.5786
96+ $1.8214 $174.8544
132+ $1.7625 $232.6500
170+ $1.7048 $289.8160
227+ $1.5281 $346.8787
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,300 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess