Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32L4
Package Box
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M4
Utilized IC / Part STM32L476
Mounting Type Fixed
Contents Board(s)
Base Product Number STM32
Other Names 497-15880
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1283949-STM32L476G-EVAL
Ultra Librarian 3D Model Ultra Librarian STM32L476G-EVAL CAD Model

Description

STM32L476G-EVAL Evaluation Board Overview

The STM32L476G-EVAL evaluation board from STMicroelectronics is designed as a versatile and robust development platform for the STM32L4 series of microcontrollers, which are well-known for their energy efficiency and performance. The STM32L476G-EVAL board is built around the STM32L476ZG microcontroller, featuring a 32-bit ARM Cortex-M4 core with FPU and DSP instructions, running at up to 80 MHz, and providing up to 1 Mbyte of Flash memory and 128 Kbytes of SRAM.

This comprehensive evaluation board is an ideal solution for developers looking to explore the advanced capabilities of the STM32L4 series, including its power efficiency and rich set of peripherals. It is equipped with a range of hardware features that enable a wide variety of applications, from simple demonstrations to complex prototypes.

Key Features:

  • STM32L476ZG microcontroller in LQFP144 package
  • 4" color LCD-TFT with touchscreen
  • On-board ST-LINK/V2-1 debugger/programmer with USB re-enumeration capability: mass storage, Virtual COM port, and debug port
  • Comprehensive free software libraries and examples available with the STM32CubeL4 package
  • Support for a wide range of integrated peripherals for connectivity, data collection, and control, including USB OTG, Ethernet, CAN, SAI audio DAC, digital microphones, and more
  • Flexible power supply options: ST-LINK USB connector or external sources
  • External memory interfaces for SDRAM, SRAM, NOR and NAND Flash
  • Two push-buttons (user and reset)
  • Board connectors: USB OTG, Ethernet, motor control, RS-232, RS-485, audio jack, microSD card
  • Four-direction joystick with a selection button

Developers can take advantage of the STM32L476G-EVAL board's extensive range of embedded sensors and connectors to test the performance and power consumption of the STM32L476ZG microcontroller in real-world scenarios. The board's comprehensive design ensures that users can quickly implement sophisticated applications such as Internet of Things (IoT) devices, industrial control systems, consumer electronics, and many others.

The STM32L476G-EVAL evaluation board is supported by a suite of software tools, including the STM32CubeL4 MCU Package, which provides a HAL and middleware components, as well as numerous examples and applications to jumpstart development. This makes the board an excellent choice for both beginners and experienced developers looking to push the boundaries of what's possible with microcontroller technology.

You May Also Be Interested in

STMicroelectronics
STM32F439 EVAL BRD
Need more? Email Us
ECAD model for STM32439I-EVAL2
SparkFun Electronics
MICROMOD TEENSY PROCESSOR
Need more? Email Us
ECAD model for DEV-16402
Infineon Technologies
AURIX TC275 LITE KIT
Need more? Email Us
ECAD model for KITAURIXTC275LITETOBO1
SparkFun Electronics
MICROMOD SAMD51 PROCESSORN
Need more? Email Us
ECAD model for DEV-16791
Pimoroni Ltd
TINY 2040
Need more? Email Us
ECAD model for PIM558
SpectraLinear Inc
ARDUINO PRO MINI 328 3.3V/8MHZ
Need more? Email Us
ECAD model for DEV-11114
NXP / Nexperia
EVAL KIT LPC55
Need more? Email Us
ECAD model for LPC55S06-EVK
SparkFun Electronics
TEENSY 4.1
Need more? Email Us
ECAD model for DEV-16771
Microchip Technology
AVR128DA48 CURIOSITY NANO EVALUA
Need more? Email Us
ECAD model for DM164151

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention