EN
  • EN
  • DE

MTC20174TQ-C

Part No MTC20174TQ-C
Manufacturer STMicroelectronics
Catalog Interface - Modems - ICs and Modules
Description IC ST70138 + MTC20174 100-TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Supply Voltage - Operating 4.75 V to 5.25 V
Mounting SMD (SMT)
Case / Package 100-TQFP
Win Source Part Number 059653-MTC20174TQ-C
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MTC20174TQ-C CAD Model

Description

The MTC20174TQ-C is a cutting-edge semiconductor product from STMicroelectronics, a global leader in electronics and semiconductor manufacturing. This product is designed to meet the needs of modern electronic applications, offering high performance, reliability, and energy efficiency.

Key Features

  • Advanced Technology: The MTC20174TQ-C is built using state-of-the-art semiconductor technology, ensuring optimal performance and durability.
  • High Efficiency: With its focus on energy conservation, this product offers high efficiency, which is essential for battery-powered devices and applications that require low power consumption.
  • Compact Design: The compact footprint of the MTC20174TQ-C allows for integration into space-constrained applications, making it a versatile choice for a wide range of electronic devices.
  • Thermal Management: The product is designed with thermal management in mind, ensuring that it operates within safe temperature ranges under various conditions.

Applications

The MTC20174TQ-C is suitable for a multitude of applications, including but not limited to:

  • Automotive electronics
  • Industrial control systems
  • Power management solutions
  • Consumer electronics
  • Communication devices

Quality and Reliability

STMicroelectronics is committed to delivering products that adhere to the highest standards of quality and reliability. The MTC20174TQ-C is no exception, undergoing rigorous testing and quality control measures to ensure it meets the stringent requirements of the industry.

Environmental Compliance

STMicroelectronics is dedicated to environmental stewardship. The MTC20174TQ-C complies with international environmental regulations, including RoHS and REACH, ensuring that it is free from harmful substances and is environmentally friendly.

Support and Resources

Customers can access a wealth of support and resources for the MTC20174TQ-C, including datasheets, technical documentation, application notes, and design tools, directly from the STMicroelectronics website. Additionally, STMicroelectronics provides expert customer support to assist with product integration and troubleshooting.

You May Also Be Interested in

Silicon Labs
IC ISOMODEM SYSTEM-SIDE 24TSSOP / Modem Chip Chipset 24-Pin TSSOP T/R
Lowest to $31.2813
Silicon Labs
IC ISOMODEM SYSTEM-SIDE 16SOIC
Need more? Email Us
CML Microcircuits
LOW-POWER V.22 MODEM
Lowest to $3.6760
STMicroelectronics
PCI/USB ADSL CHIPSET
Need more? Email Us
NXP / Nexperia
IC HOME AUTOMATION MODEM 16SOIC
Lowest to $7.0747
CML Microcircuits
FULL-DUPLEX GMSK DATA MODEM / Modem Chip Single 200Kbps 24-Pin TSSOP
Lowest to $34.2117
MaxLinear Inc
ETHERNET ICS GPY112 SINGLE PORT
Lowest to $29.1045
Silicon Labs
IC ISOMODEM SYSTEM-SIDE 16SOIC / Modem Chip Chipset 16-Pin SOIC T/R
Lowest to $2.9580
Skyworks Solutions Inc.
IC ISOMODEM SYSTEM-SIDE 16SOIC
Lowest to $17.0690

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9957 $51.9441
31+ $3.2786 $101.6366
48+ $3.1761 $152.4528
66+ $3.0737 $202.8642
85+ $2.9712 $252.5520
113+ $2.6638 $301.0094
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess