EN
  • EN
  • DE

STEVAL-MKI139V3

Part No STEVAL-MKI139V3
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Type Audio
Function MEMS Omnidirectional Microphones
Embedded No
Utilized IC / Part MP23AB02B
Primary Attributes Analog Output
Supplied Contents Board(s)
Other Names 497-15378
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284653-STEVAL-MKI139V3
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI139V3 CAD Model

Description

STEVAL-MKI139V3 - iNEMO Inertial Module

The STEVAL-MKI139V3 from STMicroelectronics is a state-of-the-art iNEMO inertial module that is designed for precision motion and tracking applications. This compact and versatile module integrates multiple sensors to offer a comprehensive solution for advanced motion sensing requirements.

Key Features

  • Multi-Sensor Integration: The module includes a 3D digital accelerometer, a 3D digital gyroscope, and a 3D digital magnetometer, providing a full inertial measurement unit (IMU) for accurate 9-axis motion detection.
  • High Precision: With high-resolution sensors and advanced calibration, the STEVAL-MKI139V3 delivers precise measurements for applications requiring fine movement detection and positioning.
  • Compact Design: Its small form factor makes it ideal for wearable devices, handhelds, and space-constrained applications without compromising on performance.
  • Low Power Consumption: Optimized for power-sensitive applications, it ensures longer battery life in portable devices.
  • Easy Integration: The module comes with software drivers and a development ecosystem, simplifying the integration process with various microcontrollers and processors.
  • Robust Communication: It supports I2C/SPI digital interface for reliable data communication and easy connectivity with host systems.

Applications

The STEVAL-MKI139V3 is ideal for a wide range of applications, including but not limited to:

  • Wearable Sensors
  • Navigation Systems
  • Robotics
  • Gaming and Virtual Reality Devices
  • Industrial Applications

With its robust feature set and flexible capabilities, the STEVAL-MKI139V3 inertial module is an excellent choice for developers and engineers looking to enhance the motion sensing capabilities of their projects. STMicroelectronics' commitment to quality and performance ensures that this module will deliver the reliability and precision needed for even the most demanding applications.

You May Also Be Interested in

Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess