EN
  • EN
  • DE

STEVAL-ISV018V1

Part No STEVAL-ISV018V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Main Purpose Special Purpose, MPPT, Solar
Outputs and Type 1, Non-Isolated
Power - Output 300 W
Voltage - Input 6.5V ~ 40V
Regulator Topology Boost
Frequency - Switching 100kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part SPV1020
Other Names 497-13157,STEVALISV018V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284203-STEVAL-ISV018V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISV018V1 CAD Model

Description

STEVAL-ISV018V1 - Solar Battery Charger Evaluation Board from STMicroelectronics

The STEVAL-ISV018V1 is an innovative evaluation board designed by STMicroelectronics, specifically engineered for solar battery charging applications. This product leverages the expertise of ST in power conversion technology, providing a flexible and efficient solution for harnessing solar energy to charge various battery types, including Lead-Acid, NiCd, NiMH, and Li-Ion batteries.

At the heart of the STEVAL-ISV018V1 is the advanced SPV1020 monolithic DC-DC boost converter, which is optimized to convert the low voltage output from solar panels to a higher voltage, suitable for charging batteries. This high-efficiency converter is capable of maximizing the energy harvest from photovoltaic panels through its Maximum Power Point Tracking (MPPT) algorithm, ensuring optimal performance even under varying light conditions.

The evaluation board is equipped with a range of features that make it a versatile tool for developers and engineers. It includes adjustable under-voltage lockout (UVLO), over-current protection (OCP), and over-voltage protection (OVP), ensuring the safety and longevity of both the board and the batteries it charges. Additionally, the board offers an onboard potentiometer for fine-tuning the MPPT algorithm to match specific solar panel characteristics.

The STEVAL-ISV018V1 also provides flexibility in connectivity, with multiple input and output connectors that allow for easy integration into existing systems. It supports a wide input voltage range, making it suitable for various solar panel configurations. The compact and durable design of the evaluation board ensures it can withstand the rigors of outdoor environments, a critical factor for solar-powered applications.

For developers looking to create eco-friendly charging solutions, the STEVAL-ISV018V1 offers comprehensive documentation, including application notes, datasheets, and design guidelines. This wealth of resources enables a streamlined development process, from concept to deployment, ensuring that projects leveraging the STEVAL-ISV018V1 can be brought to market efficiently.

Overall, the STEVAL-ISV018V1 from STMicroelectronics is an exceptional tool for exploring the potential of solar energy in battery charging applications, combining advanced technology with practical design considerations to deliver a top-tier evaluation platform.

You May Also Be Interested in

Linear Technology
DEMO BOARD FOR LTC3789EGN / LTC3789EGN DC to DC Controller 11.76VDC to 12.24VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
LTC3880 DC to DC Controller 0.8VDC to 1.8VDC Output Demonstration Circuit / BOARD EVAL FOR LTC3880EUJ
Need more? Email Us
Linear Technology
LTM8032 DC to DC Converter and Switching Regulator Chip 3.3VDC Output Demonstration Circuit / BOARD DEMO LTM8032
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3822EDD / DC1105A DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC1771EMS8 / LTC1771 Demo Board
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3416EFE / Evaluation Kit For Ltc3416Efe
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3444EDD / LTC3444EDD Demo Board
Need more? Email Us
ON Semiconductor
BOARD EVAL BOOST REG MC34063
Need more? Email Us
Microsemi Corporation
KIT EVAL FOR SWITCHING REGULATOR
Lowest to $4.6119

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess