EN
  • EN
  • DE

STEVAL-ISC004V1

Part No STEVAL-ISC004V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Type Power Management
Function USB Type-C® Power Delivery (PD)
Embedded No
Utilized IC / Part STUSB4710A
Supplied Contents Board(s)
Base Product Number STEVAL
Other Names 497-17655
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 1284552-STEVAL-ISC004V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISC004V1 CAD Model

Description

The STEVAL-ISC004V1 from STMicroelectronics is a highly integrated USB Power Delivery (PD) sink controller solution designed to manage USB PD negotiations to receive power from a USB PD power supply. This standalone evaluation board is built around the STUSB4500, which is a USB PD controller that addresses sink devices.

Key Features

  • USB Power Delivery 3.0 compliant
  • Supports dead battery mode
  • Flexible power negotiation up to 20V
  • Integrated VBUS voltage monitoring
  • Customizable power profiles through I2C interface
  • Enhanced electrostatic discharge (ESD) protection
  • Over-temperature and over-voltage protection

Applications

The STEVAL-ISC004V1 is ideal for a variety of applications where USB PD is required. These include:

  • Portable devices requiring rechargeable batteries
  • Smartphones, tablets, and notebooks
  • Industrial and consumer applications
  • Power banks and battery chargers

Design and Performance

The evaluation board is designed to showcase the capabilities of the STUSB4500, allowing users to explore the various features of the USB PD sink controller. It includes a USB Type-C connector and provides an easy-to-use interface for connecting to a USB PD power supply. The board also features several LEDs that provide visual feedback on the power negotiation status and fault conditions.

Customization and Configuration

Developers can customize the power profiles to match the requirements of their specific applications. The I2C interface allows for easy configuration and firmware updates, ensuring that the board can adapt to future changes in USB PD specifications.

Protection and Safety

With its robust protection features, the STEVAL-ISC004V1 ensures safe and reliable operation. It protects against over-voltage, over-current, and over-temperature conditions, thereby safeguarding both the controller and the connected devices.

Overall, the STEVAL-ISC004V1 is a versatile and powerful tool for developers looking to integrate USB PD functionality into their products, offering a combination of performance, customization, and protection.

You May Also Be Interested in

STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess