EN
  • EN
  • DE

STEVAL-DRONE01

Part No STEVAL-DRONE01
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Type Power Management
Function Flight Controller
Embedded Yes, MCU, 32-Bit
Utilized IC / Part STM32F401
Supplied Contents Board(s), Accessories
Base Product Number STEVAL
Other Names 497-18321
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 9503.00.0090
Win Source Part Number 1284579-STEVAL-DRONE01
Ultra Librarian 3D Model Ultra Librarian STEVAL-DRONE01 CAD Model

Description

The STEVAL-DRONE01 mini drone kit by STMicroelectronics is a cutting-edge, compact, and versatile solution designed for drone enthusiasts and developers alike. This comprehensive kit is aimed at facilitating the development and prototyping of drone applications, leveraging the advanced features and robust performance of STMicroelectronics' technology.

Key Features

  • Flight Controller: At the heart of the kit is a sophisticated flight controller powered by an STM32L4 microcontroller, ensuring efficient handling of flight dynamics and onboard systems.
  • Motor Drivers: The kit includes four L6234 motor drivers capable of driving the drone's brushless DC motors with precision and reliability.
  • Sensors: A suite of onboard sensors, including a gyroscope, accelerometer, magnetometer, and pressure sensor, enables accurate real-time motion tracking and altitude stabilization.
  • Connectivity: Featuring Bluetooth® Low Energy (BLE) technology for wireless communication and control via a smartphone or tablet.
  • Battery Management: An integrated battery charger and management system ensure safe and efficient power delivery to the drone's systems.

Development Support

The STEVAL-DRONE01 kit is supported by a comprehensive development ecosystem. It includes software libraries and tools to facilitate firmware development, as well as a dedicated mobile app that provides a user-friendly interface for flight control and telemetry.

Applications

This mini drone kit is ideal for a range of applications, from educational purposes to research and development projects. It allows users to explore and innovate in areas such as automated flight algorithms, aerial photography, and remote sensing.

Package Contents

  • 1 x Fully assembled mini drone
  • 1 x Battery
  • 1 x Battery charger
  • 1 x Plastic frame with motors and propellers
  • 1 x Quick start guide

Whether you're a hobbyist looking to delve into the world of drones or a professional developer seeking a reliable platform for prototyping, the STEVAL-DRONE01 mini drone kit from STMicroelectronics is an excellent choice that offers performance, flexibility, and ease of use.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE
Need more? Email Us
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess