EN
  • EN
  • DE

STCS1PHR

Part No STCS1PHR
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description IC LED DRV LIN PWM POWERSO-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000204-STCS1PHR
Manufacturer STMicroelectronics
Category Integrated Circuits (ICs)- Power Management (PMIC)- LED Drivers
Package Tape & Reel (TR) \Cut Tape (CT)
Type Linear
Operating Temperature -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case PowerSO-8
Supplier Device Package PowerSO-8
Base Product Number STCS1
Product Status Active
Ultra Librarian 3D Model Ultra Librarian STCS1PHR CAD Model

Description

STCS1PHR - High Power LED Driver from STMicroelectronics

The STCS1PHR is a high efficiency, high power LED driver designed by STMicroelectronics to meet the demands of modern lighting solutions. This device is capable of driving up to 1.5A of LED current with excellent line and load regulation. The STCS1PHR is a versatile component suitable for a wide range of applications, from architectural and street lighting to signal and marker lights.

Key Features:

  • Adjustable Output Current: Users can set the output current from 350mA up to 1.5A, providing flexibility for various LED configurations and applications.
  • High Efficiency: With an efficiency rate that can reach up to 95%, the STCS1PHR ensures minimal power loss and heat generation, leading to longer LED life and reduced energy costs.
  • Thermal Protection: The device includes an over-temperature protection feature that shuts down the current in the event of excessive heat, safeguarding the LEDs and the driver itself.
  • Wide Input Voltage Range: It operates over a broad input voltage range from 6V to 48V, accommodating various power supplies and ensuring consistent LED performance.
  • PWM and Analog Dimming: The STCS1PHR supports both pulse-width modulation (PWM) and analog dimming, offering precise control over light intensity and enabling energy-saving strategies.

Applications:

  • Architectural lighting
  • Street lighting
  • Signal and marker lights
  • Emergency lighting
  • General purpose LED lighting

The STCS1PHR is available in a PowerSO-10 package, which is designed to optimize thermal dissipation and reliability. Its compact form factor makes it an excellent choice for space-constrained applications. The device's robust design ensures performance in harsh environments, making it a reliable solution for outdoor and industrial lighting systems. With its combination of features, the STCS1PHR from STMicroelectronics stands out as a high-performance, adaptable solution for a multitude of high-power LED driving needs.

You May Also Be Interested in

Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7286 $51.8580
75+ $1.4184 $106.3800
110+ $1.3740 $151.1400
155+ $1.3297 $206.1035
195+ $1.2854 $250.6530
265+ $1.1524 $305.3860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,468 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess