Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Latches
Mfr STMicroelectronics
Series 74ACT
Package Tape & Reel
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 6ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SO
Base Product Number 74ACT373
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 857679-74ACT373MTR
Ultra Librarian 3D Model Ultra Librarian 74ACT373MTR CAD Model

Description

Product Overview: 74ACT373MTR from STMicroelectronics

The 74ACT373MTR is a high-speed CMOS Octal D-Type Transparent Latch manufactured by STMicroelectronics, a leader in the semiconductor industry. This integrated circuit is designed to be used in applications where the storage of eight bits of data is necessary. It features a transparent latch mechanism that allows data to flow from the inputs to the outputs when the latch enable (LE) input is high, and it latches the data when LE is low.

Key Features

  • High-Speed Operation: The 74ACT373MTR is capable of operating at high speeds, making it suitable for systems that require quick data storage and retrieval.
  • Octal D-Type Latches: With eight latches in a single package, this device can store eight bits of data simultaneously.
  • Transparent Latching: The transparent nature of the latches means that while the LE input is high, the output will directly reflect the input, enabling real-time monitoring of the data.
  • Output Control: The integrated output control (OC) feature allows the user to place the eight outputs in a high-impedance state, which is particularly useful for interfacing with bus-oriented systems.
  • Wide Operating Voltage Range: The device supports a wide operating voltage range of 4.5V to 5.5V, making it versatile for various logic-level requirements.
  • Low Power Consumption: Designed with CMOS technology, the 74ACT373MTR offers a low power dissipation, which is crucial for power-sensitive applications.

Applications

The versatile nature of the 74ACT373MTR makes it ideal for a broad range of applications, including:

  • Memory address latching
  • Data storage and buffering
  • Bus interfacing
  • System control registers

Package and Quality

The 74ACT373MTR is offered in a TSSOP-20 package, which is designed for space-saving on PCBs. It is also available in tape and reel packaging, which facilitates automated assembly processes. STMicroelectronics ensures high-quality standards, and this product complies with the stringent industrial and automotive qualification requirements.

You May Also Be Interested in

ON Semiconductor
IC LATCH OCTAL 3ST TRANS 20DIP
Need more? Email Us
ECAD model for MC74HC373AN
Texas Instruments
IC D-TYPE TRANSP 10:10 24-SOIC
Need more? Email Us
ECAD model for CY74FCT841CTSOC
ON Semiconductor
IC LATCH TRANSP OCT LV 20SOIC
Lowest to $0.5611
ECAD model for MC74LCX373DWR2G
ON Semiconductor
IC LATCH OCT NONINV 3ST 20-TSSOP
Lowest to $0.6875
ECAD model for MC74VHC573DTR2G
ON Semiconductor
IC LATCH OCTAL D 3ST 20SOIC
Lowest to $5.3361
ECAD model for MC74VHCT573ADWR2
ON Semiconductor
IC LATCH TRANSP OCT LV 20-TSSOP
Need more? Email Us
ECAD model for MC74LCX373DTG
ON Semiconductor
IC LATCH OCT NONINV 3ST 20SOIC
Need more? Email Us
ECAD model for MC74VHC573DWR2G
ON Semiconductor
IC LATCH OCTAL 3ST LSTTL 20SOIC
Lowest to $1.0262
ECAD model for MC74HCT573ADWR2G
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TC74LCX16373A

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3862 $65.6540
410+ $0.3170 $129.9700
635+ $0.3070 $194.9450
875+ $0.2971 $259.9625
1,130+ $0.2872 $324.5360
1,510+ $0.2574 $388.6740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,790 pieces
MOQ: 170 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention