EN
  • EN
  • DE

ALED7707TR

Part No ALED7707TR
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR PWM 85MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 85mA 24-QFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Manufacturer STMicroelectronics
Packaging Reel - TR
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 6
Voltage - Supply (Min) 4.5V
Voltage - Supply (Max) 36V
Voltage - Output 36V
Current - Output / Channel 85mA
Frequency 250kHz ~ 1MHz
Dimming PWM
Applications Automotive, Backlight
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 24-VQFN Exposed Pad
Supplier Device Package 24-QFN (5x5)
Base Product Number ALED7707
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -497-15920-1,497-15920-6,497-15920-1,497-15920-2,-497-15920-6,-497-15920-2
Standard Package 3,000
Win Source Part Number 1320308-ALED7707TR
Ultra Librarian 3D Model Ultra Librarian ALED7707TR CAD Model

Description

The ALED7707TR from STMicroelectronics is a highly efficient, multiphase LED driver specifically designed to cater to the needs of advanced automotive rear lighting systems. This robust driver is capable of managing multiple LED strings, ensuring consistent brightness and color over a wide range of operating conditions. Its precision and reliability make it an ideal choice for rear lights, brake lights, turn signals, and other safety-critical applications in the automotive industry.

Key Features

  • Multi-Channel Output: The ALED7707TR provides six individually controlled channels, allowing for fine-grained control of complex LED arrays.
  • Integrated Boost Controller: An integrated boost controller enables the device to support LEDs requiring higher voltages, enhancing design flexibility.
  • Adaptive Output Control: The device features adaptive output control to maintain constant current through each LED string, compensating for variations in supply voltage and LED forward voltage.
  • Thermal Protection: Built-in thermal shutdown protection ensures the device operates within safe temperature limits, preventing damage to the LED driver and the LEDs themselves.
  • Diagnostic Functions: Advanced diagnostic functions, including open LED detection and under/overvoltage lockout, provide real-time feedback and system reliability.

Applications

The versatile ALED7707TR is suitable for a wide array of automotive lighting applications. Its robust design and comprehensive feature set make it particularly well-suited for:

  • Rear combination lamps (RCL)
  • Center high mount stop lamps (CHMSL)
  • Turn signals
  • Daytime running lights (DRL)

Technical Specifications

Parameter Value Input Voltage Range 5.5V to 40V Output Current per Channel Up to 130mA Number of Channels 6 Operating Temperature Range -40°C to +150°C

Overall, the ALED7707TR LED driver from STMicroelectronics offers a powerful and reliable solution for sophisticated automotive lighting systems, combining performance with advanced features to ensure safety and visibility on the road.

You May Also Be Interested in

Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
Power Integrations
IC LED DRIVER OFFL DIM 12ESOP
Need more? Email Us
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8374 $53.2114
26+ $3.9691 $103.1966
40+ $3.8451 $153.8040
54+ $3.7211 $200.9394
70+ $3.5970 $251.7900
94+ $3.2249 $303.1406
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,647 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess