EN
  • EN
  • DE

STEVAL-ISC003V1

Part No STEVAL-ISC003V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Power Management
Function USB PD Controller (Power Delivery)
Utilized IC / Part ST1S14, STUSB4710
Supplied Contents Board(s)
Secondary Attributes On-Board LEDs
Other Names 497-17262
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284490-STEVAL-ISC003V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISC003V1 CAD Model

Description

The STEVAL-ISC003V1 from STMicroelectronics is a highly integrated power management evaluation board designed for applications that require efficient power conversion and reliable operation. This evaluation board is based on the advanced PM6685 chip, a flexible and programmable power management IC that can cater to a wide array of power requirements.

Key Features

  • Integrated PM6685 controller for efficient power management
  • Support for multiple output voltages, enabling it to power a variety of ICs and peripherals
  • Adjustable output voltage levels to meet specific application needs
  • High-efficiency operation for reduced power consumption and heat generation
  • Overcurrent, overvoltage, and thermal protection for improved safety and reliability
  • Compact design, making it suitable for space-constrained applications
  • Easy-to-use evaluation platform with accessible test points

Applications

The STEVAL-ISC003V1 is ideal for a range of applications, including but not limited to:

  • Consumer electronics
  • Portable devices
  • Embedded systems
  • Industrial control units
  • Telecommunications equipment

Design Advantages

With its integrated features and programmable options, the STEVAL-ISC003V1 offers a versatile platform for testing and development. Engineers can rapidly prototype power management solutions and optimize their designs for performance and efficiency. The board's layout is optimized for minimal noise and interference, ensuring stable operation even in sensitive applications.

The STEVAL-ISC003V1 is also accompanied by comprehensive documentation and software tools provided by STMicroelectronics, which include detailed application notes, datasheets, and design guidelines. These resources help designers to fully leverage the capabilities of the evaluation board and the PM6685 chip, shortening the development cycle and accelerating time-to-market for their products.

Conclusion

Overall, the STEVAL-ISC003V1 is a testament to STMicroelectronics' commitment to providing innovative and high-quality power management solutions. Whether for prototyping or for educational purposes, this evaluation board is an excellent tool for developers looking to explore the advanced features of the PM6685 power management IC.

You May Also Be Interested in

Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess