Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Series VIPer™ plus
Package Box
Product Status Obsolete
Main Purpose AC/DC, Primary Side
Outputs and Type 1, Isolated
Power - Output 6 W
Voltage - Output 12V
Current - Output 500mA
Voltage - Input 90 ~ 265 VAC
Regulator Topology Flyback
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part VIPer17
Other Names 497-8513,STEVALISA060V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.41.0150
Win Source Part Number 1284192-STEVAL-ISA060V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA060V1 CAD Model

Description

STEVAL-ISA060V1 - STMicroelectronics Demonstration Board STEVAL-ISA060V1 Demonstration Board The STEVAL-ISA060V1 from STMicroelectronics is a highly efficient, fully integrated, industrial-grade demonstration board designed for power supply solutions. This product is part of the VIPerPlus series, which includes high-voltage converters with integrated power MOSFETs. The board is specifically tailored for switch mode power supplies (SMPS) applications, showcasing the performance of the VIPerPlus family in a flyback converter topology.

The STEVAL-ISA060V1 is capable of delivering up to 12 W of output power with an input voltage range from 90 to 264 VAC, making it suitable for a wide range of AC-DC applications. The board operates at a fixed 60 kHz switching frequency and includes a brown-out protection feature for enhanced reliability under abnormal input voltage conditions.

With an emphasis on energy savings, the board demonstrates excellent efficiency and meets energy efficiency regulations such as the European CoC Version 5 Tier 2 and the US Energy Star for external power supply requirements. It also features low standby power consumption, which is critical for energy-saving applications.

The STEVAL-ISA060V1 includes several protections such as overvoltage, overload, short-circuit, and thermal shutdown to ensure the safety and longevity of the power supply and the end application. These features make the board an excellent choice for designers looking for a robust and reliable power supply solution for their industrial and consumer electronics products.

The compact design and comprehensive set of features provided by the STEVAL-ISA060V1 make it an ideal platform for quick prototyping and testing, significantly reducing time-to-market for new products. The demonstration board comes with complete documentation, including schematics, BOM, and application notes, to facilitate development and integration into final applications.

For more information or to purchase the STEVAL-ISA060V1, visit the .

You May Also Be Interested in

Texas Instruments
BOARD EVAL SYNC BUCK 550KHZ / LM26420YMH DC to DC Converter and Switching Regulator Chip 1.2VDC/2.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for LM26420YMHEVAL/NOPB
Texas Instruments
BOARD DEMO FOR LMR64010XMF / LMR64010 DC to DC Converter and Switching Regulator Chip 24VDC Output Evaluation Board
Need more? Email Us
ECAD model for LMR64010XMFDEMO/NOPB
Power Integrations
KIT REF DESIGN INN2605K
Need more? Email Us
ECAD model for RDK-469
Intersil
EVALUATION BOARD FOR ISL8104 / ISL8104 EVALUATION BOARD
Need more? Email Us
ECAD model for ISL8104EVAL1Z
Texas Instruments
EVAL MODULE FOR CSD86350Q5D / High Frequency Synchronous Power Kit
Need more? Email Us
ECAD model for CSD86350Q5DEVM-604
Intersil
EVALUATION BOARD 1 ISL6521 / pwm buck dc-dc and triple linear power controller Board
Need more? Email Us
ECAD model for ISL6521EVAL1
Analog Devices Inc.
BOARD EVALUATION FOR ADP2300 / ADP2300 DC to DC Converter and Switching Regulator Chip 0.8VDC to 2.55VDC/0.8VDC to 17VDC Output Evaluation Board
Need more? Email Us
ECAD model for ADP2300-EVALZ
Texas Instruments
BOARD EVAL FOR LM25088MH-1 / LM25088MH-1 DC to DC Controller 5VDC Output Evaluation Board
Need more? Email Us
ECAD model for LM25088MH-1EVAL
Texas Instruments
BOARD EVALUATION FOR LM20146MH / LM20146 DC to DC Converter and Switching Regulator Chip 0.8VDC Output Evaluation Board
Need more? Email Us
ECAD model for LM20146MHEVAL

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention