EN
  • EN
  • DE
  • IT

2SC3941

Part No 2SC3941
Manufacturer Panasonic
Catalog Hard To Find
Description Silicon PNP epitaxial planer type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1125556-2SC3941
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC3941 CAD Model

Description

The 2SC3941 is a silicon NPN epitaxial planar transistor manufactured by Panasonic. It is designed for use in high-frequency amplification and oscillation circuits.

Applications:

  • RF Amplifiers: Used in radio frequency amplifier stages for signal amplification.
  • Oscillators: Suitable for oscillator circuits generating high-frequency signals.
  • Mixers: Employed in mixer stages within communication equipment.
  • High-Frequency Applications: Ideal for a variety of high-frequency circuit applications.

Features:

  • NPN Epitaxial Planar Transistor: Silicon NPN type transistor with an epitaxial planar structure.
  • High Transition Frequency (fT): Offers a high transition frequency for effective high-frequency performance.
  • Low Noise Figure: Designed to minimize noise in sensitive amplification applications.
  • High Power Gain: Provides high power gain in amplifier circuits.
  • Small Signal Amplifier: Optimized for amplifying small signals with minimal distortion.

Benefits:

  • Excellent High-Frequency Performance: Facilitates efficient operation in high-frequency circuits.
  • Low Noise Amplification: Minimizes noise, resulting in clearer signal amplification.
  • Reliable Signal Generation: Ensures stable and consistent signal generation in oscillator circuits.
  • Compact Design: Well-suited for compact and space-constrained electronic devices.
  • Versatile Applications: Usable in various RF and high-frequency applications.

Additional Details:

The 2SC3941 transistor features a collector-emitter voltage (VCEO) of 15V, a collector current (IC) of 30mA, and a power dissipation (PC) of 250mW. Its high transition frequency (fT) is typically around 8 GHz, making it suitable for a range of high-frequency applications. The device is available in a small surface-mount package, allowing easy integration into modern electronic circuits. Its low noise figure ensures amplified signals remain clean, which is crucial for sensitive receiver applications. Manufactured using Panasonic's advanced semiconductor technology, this transistor ensures high reliability and consistent performance. The 2SC3941 is particularly useful in applications where a low-noise, high-gain transistor is needed for optimal performance in high-frequency circuits.

You May Also Be Interested in

Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3605 $59.4825
395+ $0.2958 $116.8410
605+ $0.2866 $173.3930
835+ $0.2774 $231.6290
1,080+ $0.2681 $289.5480
1,445+ $0.2404 $347.3780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess