EN
  • EN
  • DE

ST7FLITEUS2M3TR

Part No ST7FLITEUS2M3TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1KB FLASH 8SOIC  /  ST7 series Microcontroller IC 8-Bit 8MHz 1KB (1K x 8) FLASH 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Peripherals LVD, POR, PWM, WDT
Number of I/O 5
Program Memory Size 1KB (1K x 8)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage - Operating 2.4V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ST7FL
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263295-ST7FLITEUS2M3TR
Ultra Librarian 3D Model Ultra Librarian ST7FLITEUS2M3TR CAD Model

Description

The ST7FLITEUS2M3TR is a robust 8-bit microcontroller from STMicroelectronics, designed to offer an optimal combination of performance, efficiency, and cost-effectiveness for a wide range of applications. This MCU is part of the popular ST7 family, which is well-known for its user-friendly interface and versatile features.

Key Features

  • CPU: The ST7FLITEUS2M3TR is powered by a high-performance 8-bit core running at up to 8 MHz, providing a good balance between processing power and power consumption.
  • Memory: It includes 1 Kbyte of Flash program memory, which is highly reliable and offers a typical endurance of 100,000 write/erase cycles, along with 128 bytes of true data EEPROM.
  • Timers: A range of integrated timers, including a main timer with watchdog functionality, an 8-bit auto-reload timer, and a lite timer, offer flexible timing solutions for various tasks.
  • I/O Ports: 10 high-sink outputs are available, making it easy to drive LEDs or other high-current devices directly.
  • Analog Comparator: An on-board analog comparator with programmable interrupt capability allows for simple analog signal monitoring without the need for external components.
  • Communication: The microcontroller features a synchronous serial communication (SSC) interface for streamlined communication with other digital devices.
  • Supply Voltage: It operates over a wide range of supply voltages from 2.7V to 5.5V, suitable for battery-operated devices as well as powered equipment.
  • Temperature Range: The device is designed to work within an industrial temperature range of -40°C to 85°C, ensuring reliable operation in harsh environments.
  • Packaging: The ST7FLITEUS2M3TR comes in a compact 20-pin SOIC package, making it ideal for space-constrained applications.

Applications

The flexibility and feature set of the ST7FLITEUS2M3TR make it suitable for a diverse array of applications, including but not limited to:

  • Consumer electronics
  • Home appliances
  • Automotive systems
  • Industrial controls
  • Personal health devices

With its combination of performance, integrated features, and ease of use, the ST7FLITEUS2M3TR microcontroller is an excellent choice for designers looking to create efficient and cost-effective solutions for their embedded systems.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess