EN
  • EN
  • DE

TL064AMDT

Part No TL064AMDT
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description Low power JFET quad operational amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1267879-TL064AMDT
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TL064AMDT CAD Model

Description

STMicroelectronics TL064AMDT: Precision Low-Power JFET-Input Operational Amplifiers

The TL064AMDT from STMicroelectronics is a high-performance, low-power JFET-input operational amplifier that combines the advantages of high voltage input impedance with low-noise figures. This product is designed to offer a superior balance of parameters, making it an ideal choice for a wide array of analog applications.

Key Features

  • Low Power Consumption: The TL064AMDT is tailored for energy-sensitive applications with its low power dissipation, ensuring efficiency in operation.
  • High Input Impedance: JFET input stages provide this op-amp with high input impedance, which minimizes loading on the previous stage and enhances the overall performance of the signal processing chain.
  • Offset Voltage: The device offers a low input offset voltage, which is essential for precision applications requiring accurate signal amplification.
  • Wide Common-Mode: The wide common-mode input voltage range and output voltage swing make the TL064AMDT versatile for single-supply operations as well as with dual supplies.
  • Phase Compensation: Internal phase compensation ensures stability and reliable performance across various applications.
  • Package: The product is available in a small and reliable SO-14 package, which is suitable for space-constrained applications.

Applications

The operational amplifier is well-suited for an array of applications, including:

  • Active filters
  • General-purpose amplifiers
  • Audio and video signal processing
  • Sensor arrays and data acquisition systems
  • Industrial control systems
  • Medical instrumentation

STMicroelectronics' TL064AMDT operational amplifier stands out for its blend of low power consumption and high precision. It is a reliable component for designers who require the operational efficiency of JFET inputs and the ability to operate in a broad range of working conditions. Whether you are designing consumer electronics or complex industrial systems, the TL064AMDT offers the performance and versatility needed to meet your stringent requirements.

For detailed specifications, application notes, and additional resources, visit the STMicroelectronics official website.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess