Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 1.2V
Current - Output 1.5A
Voltage - Input 3V ~ 16V
Regulator Topology Buck
Frequency - Switching 1.5MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part ST1S03
Other Names -497-6368,497-6368,1026-STEVAL-ISA042V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.41.0150
Win Source Part Number 1284218-STEVAL-ISA042V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA042V1 CAD Model

Description

STEVAL-ISA042V1 - 3.3V/3A Output, Step-Down Switching Regulator Evaluation Board from STMicroelectronics

The STEVAL-ISA042V1 evaluation board is a highly efficient tool designed by STMicroelectronics for professionals and electronics enthusiasts to assess the performance of the L7986A, a step-down switching regulator capable of delivering up to 3A of current with an output voltage of 3.3V. This evaluation board provides an excellent platform for testing and prototyping applications that require a compact, high-efficiency power solution.

The board is built around the L7986A regulator, which operates over a wide input voltage range from 4.5V to 38V, making it suitable for a variety of input sources, including industrial levels and battery-powered applications. The L7986A integrates a 30 mΩ high-side switch and operates at a 250 kHz switching frequency, which allows for a reduced-size power filter, thus saving space and cost.

Key features of the STEVAL-ISA042V1 include:

  • 3.3V regulated output voltage
  • Up to 3A output current
  • 4.5V to 38V wide input voltage range
  • High-efficiency step-down switching through the L7986A regulator
  • Adjustable switching frequency up to 1 MHz
  • Thermal shutdown and overcurrent protection
  • RoHS compliant

The evaluation board comes with several protection features ensuring the longevity and reliability of your applications. These include thermal shutdown to prevent overheating, overcurrent protection to safeguard against excessive current draw, and short-circuit protection.

Designed with flexibility in mind, the STEVAL-ISA042V1 allows for easy adjustments and enables engineers to fine-tune the switching frequency up to 1 MHz with external synchronization. This feature is particularly useful for optimizing efficiency and reducing electromagnetic interference in noise-sensitive applications.

The compact size and comprehensive features of the STEVAL-ISA042V1 make it an ideal choice for a wide range of applications, including industrial power supplies, consumer electronics, and telecommunications equipment.

With the STEVAL-ISA042V1 evaluation board, STMicroelectronics continues to demonstrate its commitment to providing innovative, high-quality components for the electronics industry, helping designers to reduce development time and accelerate time-to-market for their products.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR TPS65010-230 / TPS65010 Battery Management Evaluation Board
Need more? Email Us
ECAD model for TPS65010EVM-230
Texas Instruments
EVAL MOD FOR TPS54310 / TPS54310 DC to DC Converter and Switching Regulator Chip 3.3VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS54310EVM
Texas Instruments
EVAL MOD FOR TPS51124 / TPS51124 DC to DC Controller 1.05VDC/1.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS51124EVM-001
Sipex Corporation
High Output Voltage Boost Regulator LCD Bias Regulator
Lowest to $2.1629
ECAD model for SP4446
Texas Instruments
EVAL MODULE FOR TPS84320-692 / TPS84320 DC to DC Converter and Switching Regulator Module Evaluation Board
Need more? Email Us
ECAD model for TPS84320EVM-692
Texas Instruments
EVAL MODULE FOR TPS84621-692 / TPS84621 DC to DC Converter and Switching Regulator Module 0.6VDC to 5.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS84621EVM-692
Texas Instruments
EVAL MOD FOR UCC3809/2809 / UCC3809 Secondary Side PWM Controller 3.218VDC to 3.383VDC Output Evaluation Board
Need more? Email Us
ECAD model for UCC3809EVM
STMicroelectronics
BOARD EVAL FOR VIPER27HD / VIPer27 AC to DC Switching Converter 5VDC Output Demonstration Board
Need more? Email Us
ECAD model for EVLVIP27H-12SB
Texas Instruments
EVAL MOD FOR TPS54620 / TPS54620 DC to DC Converter and Switching Regulator Chip 3.3VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS54620EVM-374

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention