EN
  • EN
  • DE

STEVAL-ISA023V2

Part No STEVAL-ISA023V2
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Series VIPER™
Package Box
Product Status Obsolete
Main Purpose AC/DC, Primary Side
Outputs and Type 2, Isolated
Power - Output 24 W
Voltage - Output -5V, -12V
Current - Output 3A, 800mA
Voltage - Input 90 ~ 265 VAC
Regulator Topology Flyback
Frequency - Switching 60kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part VIPer53
Other Names 497-5866,-497-5866,1026-STEVAL-ISA023V2
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.5100
Win Source Part Number 1284162-STEVAL-ISA023V2
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA023V2 CAD Model

Description

STEVAL-ISA023V2 - STMicroelectronics Voltage Regulator Evaluation Board

The STEVAL-ISA023V2 from STMicroelectronics is an advanced evaluation platform designed to help engineers and designers test the performance and features of the L7987L, a powerful step-down switching regulator. This regulator is capable of delivering up to 3 A of continuous current to the load with an input voltage ranging from 4.5 V to 61 V.

This evaluation board is a practical tool for developing a wide range of power supply and power management solutions. It is particularly suitable for applications requiring high efficiency, such as industrial control systems, automotive electronics, and complex digital devices like microprocessors and FPGAs.

Key Features:

  • Wide input voltage range: 4.5 V to 61 V, catering to various power supply requirements.
  • Adjustable output voltage from 0.8 V to VIN, allowing flexibility for different voltage needs.
  • 3 A DC output current, providing sufficient power for demanding applications.
  • High efficiency, thanks to the L7987L's advanced design and features.
  • Adjustable switching frequency up to 1 MHz, enabling optimization for efficiency or component size.
  • Thermal shutdown and overcurrent protection, ensuring safe operation under various conditions.

The board is designed with practicality in mind, featuring test points for probing critical signals, LED indicators for power-good and enable signals, and jumper connectors for easy configuration and testing of different settings. The STEVAL-ISA023V2 also includes a heatsink for improved thermal performance, which is critical for maintaining efficiency and reliability during extended operation.

With its robust design and comprehensive feature set, the STEVAL-ISA023V2 evaluation board is an indispensable tool for engineers looking to create sophisticated power solutions using the L7987L regulator. It simplifies the development process, reducing time to market for new products and ensuring that designs meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC3808EDE / LTC3808EDE DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3444EDD / LTC3444EDD Demo Board
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3737EUF / LTC3737EUF DC to DC Controller 1.8VDC/2.5VDC Output Evaluation Kit
Need more? Email Us
Linear Technology
LTC3851EGN Demonstration Circuit / BOARD EVAL FOR LTC3851EGN
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3561AEDD / DC1072B DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3416EFE / Evaluation Kit For Ltc3416Efe
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3676EUJ / LTC3676EUJ PMIC Solution 0.76VDC to 1.58VDC/0.82VDC to 1.71VDC/1.16VDC to 1.24VDC/1.75VDC to 1.85VDC/1.82VDC to 3.72VDC/2.73VDC to 2.89VDC/2.92VDC to 3.1VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
LTM4607EV DC to DC Converter and Switching Regulator Chip 11.76VDC to 12.24VDC Output Demonstration Circuit / BOARD DEMO LTM4607EV
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3602EUF / LTC3602EUF DC to DC Converter and Switching Regulator Chip Demonstration circuit
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess