The NXP UDA1334A is a high-performance, low-power digital-to-analog converter (DAC) designed to deliver superior audio quality in a wide range of consumer electronic applications. This versatile audio DAC is perfect for systems where high-quality sound is essential, such as portable audio devices, digital audio players, and high-definition televisions.
Key Features
- High-Resolution Audio: The UDA1334A supports high-resolution audio formats, providing a rich and detailed sound experience that brings out the full nuances of your music.
- Low Power Consumption: Designed with energy efficiency in mind, the UDA1334A is ideal for battery-powered devices, ensuring longer playback times without compromising on audio quality.
- Integrated Interpolation Filter: The built-in interpolation filter improves audio quality and reduces the workload on the system processor, leading to smoother performance and better sound.
- Multiple Audio Formats: This DAC supports a variety of audio data formats, including I2S and left-justified data, giving designers the flexibility to integrate it into a range of audio systems.
- Dynamic Range: With an impressive dynamic range, the UDA1334A ensures that both quiet and loud sounds are reproduced with clarity and precision.
Applications
- Portable Audio Devices
- Home Audio Systems
- Digital Audio Players
- High-definition Televisions
- Automotive Audio Systems
Technical Specifications
Parameter
Value
Resolution
24-bit
Sampling Rate
Up to 96 kHz
Supply Voltage
2.7V to 3.6V
Dynamic Range
100 dB
THD+N
-86 dB
The UDA1334A from NXP is a testament to the company's commitment to providing high-quality audio solutions. Whether you're a product designer or an audiophile, the UDA1334A is sure to meet your needs for crisp, clear, and dynamic sound reproduction.