EN
  • EN
  • DE

STEVAL-IPE010V1

Part No STEVAL-IPE010V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Type Power Management
Function Energy/Power Meter
Embedded No
Utilized IC / Part STPMC1, STPMS1
Supplied Contents Board(s)
Other Names 497-10754
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284622-STEVAL-IPE010V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IPE010V1 CAD Model

Description

STEVAL-IPE010V1 - STMicroelectronics Energy Harvesting Module

The STEVAL-IPE010V1 is an innovative product from STMicroelectronics, designed to showcase the capabilities of energy harvesting technologies. This module is a testament to STMicroelectronics' commitment to sustainable and energy-efficient solutions, enabling users to power their electronic devices without relying on traditional energy sources.

The module is based on the SPV1050 ultra-low power energy harvester and battery charger, which is highly efficient at managing micro energy harvesting to power small electronic devices. The STEVAL-IPE010V1 can convert energy from a variety of sources such as solar, thermal, vibration, or RF, making it extremely versatile for different applications.

Key Features:

  • Integrated ultra-low power boost converter and battery charger
  • Adjustable output voltage to accommodate various battery types and sizes
  • Maximum Power Point Tracking (MPPT) for optimal energy extraction from different harvesting sources
  • Overcharge and overdischarge protection to ensure battery longevity
  • Flexible cold-start circuitry that allows operation from low energy sources
  • Compact design suitable for space-constrained applications

The STEVAL-IPE010V1 module is an ideal solution for IoT devices, wearable technology, wireless sensors, and other low-power applications where replacing or recharging batteries is impractical or undesirable. Its ability to harness energy from the environment can lead to significant cost savings and reduce the environmental impact by minimizing waste associated with disposable batteries.

Developers and engineers can use the STEVAL-IPE010V1 to prototype and test their energy harvesting applications quickly, thanks to its user-friendly interface and compatibility with various energy sources. The module is supported by comprehensive documentation, including datasheets, application notes, and design guidelines, which facilitates a smooth integration into any energy-conscious project.

By adopting the STEVAL-IPE010V1, innovators and product designers are empowered to create the next generation of self-powered electronics, pushing the boundaries of what's possible in the realm of energy harvesting and sustainable technology.

You May Also Be Interested in

STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess