Products specifications Report Issue?

Height 6.35 mm
Length 152.4 mm
Number of Pins 16
RoHS Compliant
Weight 3.628739 g
Width 101.6 mm
Win Source Part Number 1031867-TDA2025B
Categories Linear - Amplifiers - Audio
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA2025B CAD Model

Description

The TDA2025B is a high-fidelity audio power amplifier integrated circuit brought to you by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This IC is designed to deliver a clear and powerful audio experience, making it an ideal choice for a wide range of applications in the audio domain.

Key Features

  • High Output Power: Capable of delivering up to 20 Watts of continuous average power to an 8 Ohm load with low harmonic distortion and noise, ensuring robust sound quality for listeners.
  • Wide Supply Voltage Range: Operates over a supply voltage range from 8V to 18V, providing flexibility in various application designs and ensuring consistent performance.
  • Low Distortion: Features low harmonic and crossover distortion, which guarantees audio output of the highest fidelity, preserving the nuances of the original sound.
  • Thermal Shutdown: Integrated thermal shutdown protection prevents damage from overheating, enhancing the longevity and reliability of the IC.
  • Short Circuit Protection: Offers built-in short circuit protection that safeguards the IC against accidental damage due to output short circuits.

Applications

The TDA2025B is versatile and can be used in a variety of audio amplification scenarios. It is particularly well-suited for:

  • Home stereo systems
  • Active speakers
  • Television sound systems
  • Multimedia applications
  • DIY audio projects

Quality and Support

STMicroelectronics is committed to delivering high-quality components. The TDA2025B is no exception and is backed by comprehensive technical support. Designers can access detailed datasheets, application notes, and reference designs to facilitate the integration of this audio amplifier into their projects.

Conclusion

Whether you're designing a high-end home audio system or looking for a reliable solution for commercial audio applications, the TDA2025B from STMicroelectronics offers the performance, durability, and quality that you need. Its advanced features and protections ensure an exceptional audio experience for end-users while maintaining the integrity and longevity of the device.

You May Also Be Interested in

Texas Instruments
IC AMP STER HDPH AUD 150MW 8MSOP / Amplifier IC
Need more? Email Us
ECAD model for HPA00577DGNR
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.1W, 1 CHANNEL
Need more? Email Us
ECAD model for LM4879ITPX/NOPB
National Semiconductor (TI)
LM49101 MONO CLASS AB AUDIO SUBS
Need more? Email Us
ECAD model for LM49101TMX/NOPB
STMicroelectronics
HIGH EFFICIENCY DIGITAL INPUT AU / Amplifier IC 4-Channel (Quad) Class AB PowerSO-36
Need more? Email Us
ECAD model for TDA7808-ZST
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $14.7790
ECAD model for 2180BL08-U
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $6.6716
ECAD model for MA12070P
National Semiconductor (TI)
LM49155 UPLINK NOISE SUPPRESSION
Need more? Email Us
ECAD model for LM49155TLX/NOPB
Texas Instruments
Audio Amp Headphone/Speaker 2-CH Stereo 2.8W Class-AB 24-Pin HTSSOP EP Tube
Need more? Email Us
ECAD model for TPA0242PWPG4
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.9454
ECAD model for A7240L-TB7-T

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention