EN
  • EN
  • DE

STEVAL-IME011V2

Part No STEVAL-IME011V2
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Type Timing
Function Pulse Generator
Embedded Yes, MCU, 32-Bit
Utilized IC / Part STHV748S
Primary Attributes 4-Channel (Quad)
Supplied Contents Board(s)
Secondary Attributes On-Board LEDs
Base Product Number STEVAL
Other Names 497-17132
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Win Source Part Number 1284550-STEVAL-IME011V2
Ultra Librarian 3D Model Ultra Librarian STEVAL-IME011V2 CAD Model

Description

STEVAL-IME011V2 - STMicroelectronics Evaluation Board

The STEVAL-IME011V2 is an innovative evaluation board from STMicroelectronics, designed for users looking to explore the capabilities of ST's advanced sensors and microcontroller units. This board serves as an excellent platform for developing and prototyping a wide range of applications, from industrial to consumer markets.

Featuring a robust selection of integrated features, the STEVAL-IME011V2 is built around ST's state-of-the-art sensors, offering developers the opportunity to work with high-precision components in a real-world environment. The board includes a variety of sensors that can measure parameters such as temperature, humidity, pressure, and motion, making it an ideal choice for IoT projects, environmental monitoring systems, and smart automation solutions.

At the heart of the evaluation board is a powerful microcontroller that provides ample processing power to handle complex algorithms and data processing tasks. This allows for seamless integration with external systems and ensures smooth operation even in demanding applications. The microcontroller is also supported by a comprehensive development ecosystem, including software tools, libraries, and documentation, which significantly reduces development time and effort.

Connectivity is another strong suit of the STEVAL-IME011V2. With options for both wired and wireless communication, developers can easily integrate the board into existing networks or create standalone systems. Whether it's through standard communication protocols like UART, SPI, or I2C, or through wireless technologies such as Bluetooth or Wi-Fi, the board offers flexibility in how it can be connected and controlled.

The STEVAL-IME011V2 also emphasizes ease of use, with features such as plug-and-play components, user-friendly interfaces, and clear labeling of ports and connectors. This user-centric design ensures that even those new to electronics can get started quickly and without hassle.

Overall, the STEVAL-IME011V2 evaluation board is a versatile and powerful tool for anyone looking to harness the capabilities of STMicroelectronics' sensors and microcontrollers. Whether for education, research, or product development, this board provides a solid foundation for innovation and exploration.

You May Also Be Interested in

Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess