EN
  • EN
  • DE

STEVAL-ILL069V1

Part No STEVAL-ILL069V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Main Purpose AC/DC, Primary Side
Outputs and Type 1, Isolated
Voltage - Output 48V
Current - Output 730mA
Voltage - Input 90 ~ 305 VAC
Regulator Topology Flyback
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part HVLED001
Other Names -497-15207,497-15207
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284294-STEVAL-ILL069V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ILL069V1 CAD Model

Description

STEVAL-ILL069V1 LED Driver Evaluation Board from STMicroelectronics

The STEVAL-ILL069V1 is an innovative evaluation board designed by STMicroelectronics, tailored for testing and evaluating the performance of LED drivers in a variety of lighting applications. This board is a part of ST's expansive portfolio of evaluation tools that enable designers and engineers to expedite the development process and bring their products to market with greater speed and efficiency.

The STEVAL-ILL069V1 is built around ST's advanced LED driver technology, ensuring high efficiency, precision, and flexibility. It is specifically designed to work with a wide range of LED arrays, making it an ideal platform for developing applications such as indoor and outdoor lighting, architectural lighting, and signage.

Key features of the STEVAL-ILL069V1 include:

  • Support for wide input voltage range, accommodating various power supply requirements.
  • High power factor and low THD (Total Harmonic Distortion), which contribute to energy efficiency and compliance with global lighting regulations.
  • Dimming capability, providing users with the ability to adjust light intensity for different environments or energy-saving purposes.
  • Thermal protection and overcurrent protection, ensuring the longevity and reliability of both the LEDs and the driver itself.
  • Easy-to-use connectors and test points, which simplify the process of setting up and measuring the board's performance.

The evaluation board also boasts a user-friendly interface and is compatible with a variety of control techniques, including analog and PWM dimming, making it a versatile tool for a wide range of lighting scenarios. Additionally, the STEVAL-ILL069V1 comes with comprehensive documentation, including schematics, bill of materials, and application notes, which provide valuable guidance for both novice and experienced developers.

With its robust design and advanced features, the STEVAL-ILL069V1 evaluation board from STMicroelectronics is an essential asset for any professional seeking to develop high-performance LED lighting solutions.

You May Also Be Interested in

Linear Technology
LTC3880 DC to DC Controller 0.8VDC to 1.8VDC Output Demonstration Circuit / BOARD EVAL FOR LTC3880EUJ
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS51020-001
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3808EDE / LTC3808EDE DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC1771EMS8 / LTC1771 Demo Board
Need more? Email Us
Linear Technology
LTC3851EGN Demonstration Circuit / BOARD EVAL FOR LTC3851EGN
Need more? Email Us
Texas Instruments
EVALUATION BOARD FOR TPS43060
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR MC33063DFBCKG
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3411AEDD / LTC3411A DC to DC Converter and Switching Regulator Chip Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3776EUF / LTC3776EUF DC to DC Controller 1.219VDC to 1.281VDC/2.438VDC to 2.563VDC Output Demonstration Circuit
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess