EN
  • EN
  • DE

LA4450L-E

Part No LA4450L-E
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description IC AUDIO AMPLIFIER 2CH 14SIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging AMMO PACKAGE
Status Active
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 20W x 1 @ 4 Ohm
Supply Voltage - Operating 10 V to 30 V
Features Short-Circuit and Thermal Protection, Standby
Mounting Through Hole
Temperature Range - Operating -35°C to 80°C (TA)
Case / Package 14-SIP
Dimension 14-SIP
Win Source Part Number 040982-LA4450L-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LA4450L-E CAD Model

Description

ON Semiconductor LA4450L-E Power Amplifier IC

The ON Semiconductor LA4450L-E is a high-performance audio power amplifier integrated circuit designed to deliver exceptional sound quality for a wide range of audio applications. This versatile IC is ideal for use in television sets, compact stereo systems, and other consumer electronics where space is at a premium and efficient power management is essential.

Key Features:

  • High Output Power: The LA4450L-E is capable of delivering up to 6W of continuous average power to a 4Ω load with low distortion, ensuring powerful and clear audio reproduction.
  • Low Distortion: It maintains a low total harmonic distortion (THD) across its operating range, which translates into crisp and clean sound output.
  • Wide Supply Voltage Range: This IC operates across a broad supply voltage range, making it suitable for various electronic devices with different power requirements.
  • Built-In Protection Circuits: The LA4450L-E includes multiple protection features such as thermal shutdown, overvoltage, and short circuit protection, enhancing the longevity and reliability of the device.
  • Minimal External Components: It is designed to work with a minimal number of external components, simplifying the circuit design and reducing the overall system cost.

Applications:

The LA4450L-E is designed for applications requiring efficient audio amplification. It is commonly found in:

  • Television sets
  • Compact stereo systems
  • Portable audio devices
  • Active speakers
  • Car audio systems

Technical Specifications:

  • Output Power: 6W (4Ω load)
  • Supply Voltage Range: Wide range compatible
  • Low Total Harmonic Distortion (THD)
  • Integrated Protection Circuits

The ON Semiconductor LA4450L-E stands out with its combination of high output power, low distortion, and integrated safety features. Its robust design and ease of integration make it an excellent choice for manufacturers and hobbyists alike who are looking to create high-quality audio solutions without compromising on space or cost.

You May Also Be Interested in

UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess