EN
  • EN
  • DE

24C16/P

Part No 24C16/P
Manufacturer Microchip Technology
Catalog OEM Parts (0 - 9)
Description IC EEPROM 16KBIT I2C 100KHZ 8DIP / EEPROM Memory IC 16Kb (2K x 8) I²C 100 kHz 3.5 µs 8-PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Bulk
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Memory Interface I2C
Clock Frequency 100 kHz
Write Cycle Time - Word, Page 1ms
Access Time 3.5 µs
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number 24C16
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.32.0051
Other Names 2156-24C16/P,MICMIC24C16/P
Standard Package 1
Win Source Part Number 1018523-24C16/P
Ultra Librarian 3D Model Ultra Librarian 24C16/P CAD Model

Description

The 24C16/P is a 16-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) chip from the reputable semiconductor manufacturer, Microchip Technology. Designed for optimal data storage efficiency, this device boasts a generous array of features that make it an ideal choice for applications requiring non-volatile memory storage.

Key Features:

  • Memory Size: The 24C16/P provides a 16-Kbit (2 Kbyte) memory capacity, allowing ample space for your data storage needs.
  • Interface: It utilizes the standard I²C serial interface, ensuring easy integration with most microcontrollers and processors.
  • Operating Voltage: The device operates across a wide range of voltages, from 2.5V to 5.5V, making it versatile for various system designs.
  • Write Protect: A hardware write-protect feature is available to prevent unintended data overwrites, enhancing data integrity and reliability.
  • Speed: Fast data transfer rates are supported, with a maximum clock frequency of 400 kHz, facilitating quick read and write operations.
  • Endurance: The EEPROM is rated for a high write endurance, with 1 million write cycles per byte and a data retention period of over 100 years, ensuring long-term data preservation.
  • Packaging: The 24C16/P comes in a PDIP (Plastic Dual In-line Package) form, making it suitable for through-hole PCB mounting.

Applications:

The versatility of the 24C16/P makes it an excellent choice for a wide range of applications, including:

  • Industrial and automotive systems where long-term data retention is critical.
  • Consumer electronics that require configuration settings or user preferences to be stored.
  • Medical devices where patient or device calibration data must be kept secure and reliable.
  • Telecommunication systems that need to maintain network settings and other critical information.

Overall, the 24C16/P EEPROM from Microchip Technology stands out as a robust and reliable data storage solution, offering a blend of capacity, performance, and durability to meet the demands of modern electronic applications.

You May Also Be Interested in

Kemet
Need more? Email Us
Intel
802.11ac Wi-Fi and Bluetooth 5 Module 2.4GHz/5GHz
Need more? Email Us
Vishay
600V 8A Hyperfast TO-220 Fullpack
Lowest to $0.9794
TE Connectivity
CONN CONTACT SEAL 1POS / Connector Plug, Sealing For MCP Series
Lowest to $0.0195
Bi technologies
Lowest to $1.2869
Hewlett Packard
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Rochester Electronics
Need more? Email Us
Siemens
Siemens Standard cabinet 8MF5 HxWxD=2200x 6 - 8MF52644R
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess