Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Clock/Calendar
Date Format YY-MM-DD-dd
Supply Voltage - Operating 2 V to 5.5 V
Current - Timekeeping (Max) 1.2μA to 31μA @ 3V to 5.5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 072936-M41T0M6E
Ultra Librarian 3D Model Ultra Librarian M41T0M6E CAD Model

Description

The M41T0M6E from STMicroelectronics is a low-power serial real-time clock (RTC) with a built-in 32.768 kHz oscillator (external crystal controlled). This highly integrated timekeeping solution is designed for a wide range of applications that require accurate timekeeping, low power consumption, and additional memory features.

Key Features

  • Accurate Timekeeping: The device maintains seconds, minutes, hours, day, date, month, and year information, with automatic leap year correction valid up to 2099.
  • Low Power Consumption: It has a very low energy requirement, making it ideal for battery-powered applications. The device also features an automatic power-fail detect and switch circuitry that ensures long battery life.
  • Serial Interface: The M41T0M6E communicates via I²C, a two-wire serial interface, which allows for easy integration into existing designs.
  • Additional Memory: It includes additional 56 bytes of NV RAM that allows for storage of critical data that must be preserved in the event of a power loss.
  • Compact Packaging: Available in an 8-pin SOIC or TSSOP package, the M41T0M6E is suitable for space-constrained applications.
  • Wide Operating Temperature Range: It operates over an industrial temperature range of -40°C to +85°C.

Applications

The M41T0M6E is versatile and can be used in various applications where reliable timekeeping is paramount. These include:

  • Telematics and transportation (e.g., black box automotive event recorders)
  • Portable devices (e.g., handheld terminals)
  • Medical devices
  • Industrial and utility metering
  • Consumer electronics (e.g., set-top boxes, digital cameras)

With its combination of features, the M41T0M6E RTC from STMicroelectronics is a reliable and cost-effective solution for embedded systems that require an accurate time base, low power consumption, and additional memory for data storage.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR I2C 10TDFN / Real Time Clock (RTC) IC Clock/Calendar 64B I²C 10-WFDFN Exposed Pad
Lowest to $3.6598
ECAD model for MAX31341CETB+T
Ricoh
Real Time Clock Serial Clock/Calendar/Alarm/Timer/Interrupt/Battery Backup 14-Pin SOP T/R / High precision I2C-Bus Real-Time Clock Module
Lowest to $4.9441
ECAD model for R2025S-E2-F
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28-TSOP
Need more? Email Us
ECAD model for DS1501WEN+
Renesas Electronics America
Real Time Clock/Calendar with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Lowest to $8.8820
ECAD model for ISL12027IB30AZ
Ricoh
Need more? Email Us
ECAD model for RS5C348A-E2-FB
Ricoh
I2C-bus Real-Time Clock ICs with Voltage Monitoring Function 
Lowest to $1.9469
ECAD model for RV5C387A-E2
NEC
4-BIT PARALLEL I/O CALENDAR CLOCK
Lowest to $1.0362
ECAD model for UPD4991A
Ricoh
Lowest to $0.9508
ECAD model for RS5C372A-E2
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28PLCC
Lowest to $9.7792
ECAD model for DS12885Q+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $2.1130 $57.0510
57+ $1.9793 $112.8201
88+ $1.9124 $168.2912
126+ $1.7787 $224.1162
164+ $1.7118 $280.7352
205+ $1.6449 $337.2045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,430 pieces
MOQ: 27 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention