EN
  • EN
  • DE

EV-VNQ5027AK

Part No EV-VNQ5027AK
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR VNQ5027AK / VNQ5027AK Gate and Power Driver Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Series VIPower
Main Purpose Power Management, High Side Driver (Internal FET)
Utilized IC / Part VNQ5027AK
Primary Attributes 4-Channel (Quad)
Supplied Contents Board(s)
Win Source Part Number 799154-EV-VNQ5027AK
Popularity Medium
Supply and Demand Status Balance
Family Name EV-VNQ5027AK
ECCN EAR99
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian EV-VNQ5027AK CAD Model

Description

STMicroelectronics EV-VNQ5027AK Product Overview

The EV-VNQ5027AK from STMicroelectronics is a robust product designed for automotive applications that require high-side driver integration. This device is part of the VIPower™ M0-7 series, which is known for its outstanding performance in driving resistive, inductive, and capacitive loads. The EV-VNQ5027AK is particularly suitable for driving automotive lights, including headlights, interior lights, and indicators, as well as for controlling various DC motors.

Key Features

  • High-Side Switch: The EV-VNQ5027AK operates as a high-side driver, allowing for direct control of the load from the supply voltage.
  • Current Limitation: The device includes a current limiting feature to protect against overload conditions, ensuring the safety and longevity of the application.
  • Thermal Shutdown: With an integrated thermal shutdown, the device prevents overheating, which is critical in maintaining the reliability of automotive systems.
  • Integrated Diagnostics: The EV-VNQ5027AK provides real-time diagnostic feedback, which can be used to monitor the status of the load and the driver itself.
  • Multiple Channel Outputs: The product features multiple channels, allowing for control of several loads from a single device.

Applications

The versatility of the EV-VNQ5027AK makes it an ideal choice for a wide range of automotive applications. Its ability to handle various load types and provide diagnostic feedback makes it an indispensable component in advanced automotive systems. Some common applications include:

  • Automotive Lighting Systems
  • Body Control Modules
  • DC Motor Control
  • Intelligent Junction Boxes

Advantages

The EV-VNQ5027AK stands out due to its integration of multiple high-side drivers into a single package, reducing the complexity and size of automotive control units. Its built-in protection features ensure that the device and the systems it controls are safeguarded against a range of potential faults. The inclusion of diagnostic capabilities allows for predictive maintenance and swift troubleshooting, leading to increased system uptime and reliability.

In summary, the EV-VNQ5027AK from STMicroelectronics represents a sophisticated solution for automotive applications requiring high reliability, compact design, and advanced features to manage and protect high-side driven loads effectively.

You May Also Be Interested in

New Scale Technologies, Inc.
EVAL BOARD FOR M3-L-1.8-6.0
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-52000
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us
Analog Devices Inc.
EVAL BD FOR AD7790 AD8476 AD8495
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43432
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR AD9576
Need more? Email Us
NKK Switches
EVAL BOARD FOR ISC01P
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.7458 $71.2374
6+ $19.4838 $116.9028
10+ $18.8749 $188.7490
13+ $18.2660 $237.4580
17+ $17.6572 $300.1724
22+ $15.8306 $348.2732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess