EN
  • EN
  • DE

STEVAL-IFP022V1

Part No STEVAL-IFP022V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Type Power Management
Function High Side Driver (Internal FET)
Utilized IC / Part VNI8200XP
Primary Attributes 8 Channel Internal Switch
Supplied Contents Board(s)
Secondary Attributes On-Board LEDs
Base Product Number STEVAL
Other Names 497-14137,-1138-STEVAL-IFP022V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284576-STEVAL-IFP022V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IFP022V1 CAD Model

Description

STEVAL-IFP022V1 - ISO8200AQ Galvanic Isolated 8-channel High-Side Smart Power Solid State Relay

The STEVAL-IFP022V1 from STMicroelectronics is a state-of-the-art evaluation board featuring the ISO8200AQ, an 8-channel high-side smart power solid-state relay. This board is designed for industrial automation and control systems that require reliable and robust galvanic isolation between the logic controls and the load.

Key Features:

  • Integrated Galvanic Isolation: The ISO8200AQ provides galvanic isolation between the input and output with a capability of up to 1000 Vrms, ensuring safety and preventing ground loop issues.
  • High-Side Smart Power Switch: Each channel on the device can control a wide range of loads with a 50 V maximum operating voltage and a 700 mA continuous current rating per channel.
  • Diagnostic Functions: The evaluation board includes diagnostic features such as feedback on the status of each channel, overload and overtemperature detection, which enhances system reliability and simplifies troubleshooting.
  • Flexible Input Interface: The ISO8200AQ is compatible with 3.3V to 5V logic levels, allowing easy interfacing with a variety of microcontrollers and logic circuits.
  • Compact and Robust Design: The STEVAL-IFP022V1 is designed to withstand harsh industrial environments, providing a compact and reliable solution for driving resistive, capacitive, and inductive loads.

Applications:

The STEVAL-IFP022V1 is ideal for a wide range of industrial applications, including:

  • Programmable Logic Controllers (PLCs)
  • Industrial PC peripheral driving
  • Factory automation and process control
  • Robotics
  • Motor control systems

Why Choose the STEVAL-IFP022V1?

With its robust design, comprehensive diagnostic features, and ability to handle significant power levels, the STEVAL-IFP022V1 is an excellent choice for developers and engineers looking to evaluate the ISO8200AQ smart power switch in real-world conditions. It simplifies the design process and accelerates the development of industrial automation systems, while ensuring safety and reliability.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess