EN
  • EN
  • DE

STEVAL-VNH5019A

Part No STEVAL-VNH5019A
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Series VIPower™
Package Box
Type Power Management
Function Motor Controller/Driver
Embedded Yes, MCU, 8-Bit
Utilized IC / Part VNH5019A
Primary Attributes Single-H-Bridge Driver
Supplied Contents Board(s)
Base Product Number STEVAL
Other Names -1138-STEVAL-VNH5019A
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284445-STEVAL-VNH5019A
Ultra Librarian 3D Model Ultra Librarian STEVAL-VNH5019A CAD Model

Description

STEVAL-VNH5019A Motor Driver Evaluation Board by STMicroelectronics

The STEVAL-VNH5019A is a fully integrated evaluation board designed by STMicroelectronics to showcase the capabilities of the VNH5019A-E, a high-power full-bridge motor driver integrated circuit. This robust evaluation platform is geared towards engineers, designers, and hobbyists looking to explore motor control applications that require high current and high voltage operations.

Key Features

  • Operational voltage range from 5.5 V to 24 V, catering to a wide array of motor types and ensuring compatibility with various control systems.
  • Peak current up to 30 A, making it suitable for driving high-power motors in demanding applications.
  • Current and temperature protection features, which provide a safeguard against overcurrent and overheating, thus enhancing the longevity and reliability of the application.
  • Easy-to-use PWM interface, which allows for precise control over motor speed and direction, offering flexibility in various control schemes.
  • Compact design with all necessary components for quick setup and immediate operation, ideal for rapid prototyping and testing.

Applications

The STEVAL-VNH5019A is versatile in its applications, suitable for use in:

  • Automotive and transportation, including electric power steering, engine cooling fans, and window lifters.
  • Industrial automation, such as conveyor belts, automated guided vehicles, and robotics.
  • Consumer electronics, particularly in high-performance computing cooling systems or electrically driven household appliances.

Support and Resources

STMicroelectronics provides extensive support for the STEVAL-VNH5019A evaluation board, including detailed documentation, reference design files, and technical support through their online resources. Users can access datasheets, application notes, and design guides to fully exploit the capabilities of the board and the VNH5019A-E motor driver.

With its robust design, comprehensive protection features, and ease of use, the STEVAL-VNH5019A evaluation board is an excellent tool for professionals and enthusiasts alike to develop and test motor control solutions in a variety of applications.

You May Also Be Interested in

Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess