EN
  • EN
  • DE

STGW30V60DF

Part No STGW30V60DF
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 600V 60A 258W TO247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 27 Weeks
Features IGBT Trench Field Stop 600 V 60 A 258 W Through Hole TO-247-3
Manufacturer STMicroelectronics
Package Tube
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Through Hole
Package TO-247-3
Case / Package TO-247-3
Family Name STGW30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-13765-5, -497-13765-5
Quantity per package 30
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898005-STGW30V60DF
Ultra Librarian 3D Model Ultra Librarian STGW30V60DF CAD Model

Description

The STGW30V60DF is a state-of-the-art IGBT (Insulated Gate Bipolar Transistor) designed and manufactured by STMicroelectronics, a leader in semiconductor technology. This high-performance IGBT is engineered to combine the fast switching speed of a MOSFET with the high current and low saturation voltage capability of a bipolar transistor. The STGW30V60DF is particularly suited for a wide range of high-power applications such as motor control, induction heating, and power inverters for renewable energy.

Key Features

  • Voltage Rating: The device is rated at 600V, which makes it ideal for applications requiring high voltage operation.
  • Current Rating: With a continuous collector current of 30A and a pulsed collector current capability of 60A, the STGW30V60DF can handle significant power levels.
  • Low On-State Voltage: The device has a low on-state voltage drop, which enhances its efficiency by minimizing conduction losses.
  • High Switching Speed: The fast switching characteristics of the STGW30V60DF reduce switching losses, which is crucial for high-frequency operations.
  • Co-packaged Free Wheeling Diode: The inclusion of a fast and soft recovery anti-parallel diode ensures efficient freewheeling operations, which is essential in inductive load applications.
  • Short-Circuit Rating: It is capable of withstanding short-circuit conditions for a specified time, making it robust for industrial applications.

Applications

The versatility of the STGW30V60DF IGBT allows it to be used in a variety of applications, including:

  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Factor Correction (PFC) circuits
  • Induction Heating Systems
  • Welding Equipment
  • Solar Inverters
  • Electric Vehicle (EV) Chargers

Advantages

The STGW30V60DF offers several advantages to design engineers, such as its robustness, reliability, and high efficiency. Its high current and voltage ratings, along with fast switching capabilities, make it an excellent choice for power conversion in demanding environments. The integration of a diode also simplifies circuit design and reduces component count, which can lead to cost savings and enhanced system reliability.

You May Also Be Interested in

Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0051 $56.0408
18+ $5.7478 $103.4604
27+ $5.5682 $150.3414
38+ $5.3885 $204.7630
48+ $5.2089 $250.0272
65+ $4.6701 $303.5565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess