Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 500V
Id - Continuous Drain Current 53A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 80mOhm at 27A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 434nC at 10V
Gate Source Voltage (Maximum) ±30V
Input Capacitance (Ciss) (Maximum) at Vds 11200pF at 25V
Power Dissipation (Maximum) 460W
Temperature Range - Operating 150°C
Mounting Style Chassis Mount
Supplier Device Package ISOTOP
Manufacturer Package ISOTOP
Manufacturer Pack Quantity 10
MSL Level 1 (Unlimited)
Win Source Part Number 1260924-STE53NC50
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STE53NC50 CAD Model

Description

The STE53NC50 is a high-performance N-channel Power MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This device is designed to meet the rigorous demands of power electronics applications, offering a compelling combination of low on-resistance, high switching speed, and robust thermal performance.

Key Features

  • Voltage Rating: The STE53NC50 operates at a drain-source voltage (V<sub>DS) of 500V, making it suitable for high-voltage applications.
  • Current Capacity: It can handle continuous drain current (I<sub>D) up to 53A, providing substantial current carrying capability.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) of typically 0.085Ω, this MOSFET ensures high efficiency and reduced power losses during operation.
  • Fast Switching Speed: The device features a fast switching speed, which is essential for reducing switching losses in power conversion systems.
  • Gate Charge: It has a low gate charge (Q<sub>g), which improves the overall efficiency of the device by minimizing the energy required to turn the MOSFET on and off.

Applications

The STE53NC50 is ideal for a wide range of applications, including:

  • Switching regulators
  • Motor control
  • Power inverter circuits
  • Power management functions
  • High-efficiency DC-DC converters

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STE53NC50 is no exception, as it is manufactured using ST's latest technology for optimum performance and longevity. It is designed to withstand harsh operating conditions and is encapsulated in a robust package that ensures long-term reliability.

Whether you are designing power supplies, motor drives, or any other system requiring efficient power management, the STE53NC50 provides a powerful solution that can help you achieve maximum efficiency and performance.

You May Also Be Interested in

UMW
MOSFET N-CH 100V 120A TO220AB
Lowest to $0.6757
ECAD model for IRFB4310Z
STMicroelectronics
Switching applications | MOSFET N-CH 950V 8A TO-247
Lowest to $4.0528
ECAD model for STW10N95K5
Infineon Technologies
HEXFET Power MOSFET | MOSFET N-CH 20V 92A TO-220AB
Lowest to $0.3484
ECAD model for IRF3711Z
Vishay
SMPS MOSFET | MOSFET N-CH 600V 22A TO-247AC
Lowest to $7.3409
ECAD model for IRFP22N60K
IXYS
PolarHT HiPerFET Power MOSFET | MOSFET N-CH 200V 140A TO-264
Lowest to $19.1996
ECAD model for IXFK140N20P
Diodes Incorporated
Need more? Email Us
ECAD model for ZVN3310ASTZ-TAPE
ON Semiconductor
600V N-Channel MOSFET | MOSFET N-CH 600V 3.6A TO-220F
Lowest to $0.7529
ECAD model for FQPF6N60
UMW
20V 3.77A 750MW [email protected],5A 850
Lowest to $0.0239
ECAD model for SI2312A
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP132A1545R

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.1941 $65.1941
3+ $53.4925 $160.4775
4+ $51.8209 $207.2836
5+ $50.1493 $250.7465
6+ $48.4776 $290.8656
8+ $43.4627 $347.7016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,850 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention