EN
  • EN
  • DE

MIC4429YM

Part No MIC4429YM
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC DRIVER MOSFET 6A LS 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 6A, 6A
Input Type Inverting
Rise and Fall Time 12ns, 13ns
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1076580-MIC4429YM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC4429YM CAD Model

Description

Microchip Technology's MIC4429YM MOSFET Driver

The MIC4429YM is a robust, high-speed MOSFET driver designed by Microchip Technology, engineered to deliver outstanding performance in a wide range of applications. This driver is specifically tailored for driving capacitive loads with high efficiency, making it an ideal choice for power management tasks within electronic systems.

The MIC4429YM comes in an 8-pin SOIC package, which is compact and suitable for surface-mount technology, thereby saving precious board space in densely packed circuits. With its ability to source up to 6A and sink up to 6A of peak current, this driver is capable of handling high-power and high-speed requirements with ease.

One of the key features of the MIC4429YM is its low propagation delay, typically just 25ns, which ensures that MOSFETs switch on and off rapidly, reducing transition losses and improving overall efficiency. Additionally, the driver is designed with latch-up protection, providing a robust solution that enhances the reliability of the end application even under adverse conditions.

The driver operates over a wide supply voltage range from 4.5V to 18V, making it versatile for various systems, from low-voltage logic circuits to higher voltage power supplies. The MIC4429YM also offers a TTL/CMOS input compatibility, which means it can be directly interfaced with microcontrollers or digital logic without the need for level shifting. This feature simplifies design and reduces component count.

With its built-in under-voltage lockout (UVLO) feature, the MIC4429YM ensures that the MOSFET is not partially turned on when the supply voltage is too low, preventing inefficient operation and potential damage to the MOSFET. The driver's robustness is further enhanced by its ability to withstand up to 500mA of reverse current, protecting the device in case of inductive kickback from the load.

Whether it's in power supply modules, DC/DC converters, motor controllers, or any application that requires high-speed and high-current MOSFET switching, the MIC4429YM from Microchip Technology is a reliable and high-performance choice that designers can trust to deliver top-notch results.

You May Also Be Interested in

Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
IXYS
IC GATE DRVR LOW-SIDE TO263-5
Need more? Email Us
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
Infineon Technologies
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess