STMicroelectronics TDA8143 Vertical Deflection Booster
The TDA8143 from STMicroelectronics is a high-performance integrated circuit designed specifically for vertical deflection systems in color television sets and monitors. This vertical deflection booster is part of STMicroelectronics' extensive line of semiconductor products, which are known for their reliability and cutting-edge technology.
This IC is capable of driving the vertical deflection yoke of the picture tube in TV sets. It includes a power amplifier with a high current capability that can deliver up to 2.5A (peak to peak) with excellent linearity, making it an essential component for maintaining the vertical size and position of the displayed image.
Key Features:
- High Current Capability: The TDA8143 can deliver up to 2.5A (peak to peak), which is suitable for most standard television sizes and provides robust performance for vertical deflection applications.
- Thermal Protection: With built-in thermal protection, the device ensures reliability and longevity by preventing overheating, which is crucial in maintaining the performance of the television set.
- Flyback Generator: The integrated flyback generator with adjustable blanking pulse width supports various tube sizes and types, allowing for flexible design options.
- Low Power Dissipation: Designed to operate efficiently, the TDA8143 has a low power dissipation, which helps in reducing the overall power consumption of the television set.
- Compact Package: The IC comes in a compact package, making it easy to integrate into various television set designs without requiring a lot of space.
Overall, the TDA8143 stands out for its high current capability, reliability, and flexibility in vertical deflection applications. It is a testament to STMicroelectronics' commitment to providing high-quality components for the consumer electronics industry. Whether for use in new designs or as a replacement part in repairs, the TDA8143 is an excellent choice for maintaining the optimal performance of vertical deflection circuits in color televisions and monitors.
For detailed specifications and application notes, designers and technicians can refer to the official datasheet provided by STMicroelectronics. This will ensure proper integration and maximum performance of the TDA8143 in their vertical deflection solutions.