EN
  • EN
  • DE

STD95N04

Part No STD95N04
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description N-CHANNEL 40V - 5.4mohm - 80A - DPAK - TO-220 STripFET Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series STripFET
Packaging Reel - TR
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 40V
Current - Continuous Drain (Id) @ 25°C 80A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 54nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 2200pF @ 25V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 110W (Tc)
Rds On (Maximum) @ Id, Vgs 6.5 mOhm @ 40A, 10V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting SMD
Manufacturer Package D-Pak
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1260908-STD95N04
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STD95N04
Introduction Date March 08, 2005
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian STD95N04 CAD Model

Description

The STD95N04 is a high-performance N-channel MOSFET presented by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is designed to deliver the best in class performance for efficient power management and conversion in a wide range of applications.

Key Features

  • Low On-Resistance: The STD95N04 boasts an exceptionally low on-resistance (R<sub>DS(on)), which ensures minimal power loss and enhances overall efficiency when conducting.
  • High Switching Speed: With its fast switching capabilities, this MOSFET is ideal for applications requiring high-speed operation, contributing to improved performance and reduced switching losses.
  • High Current Capability: It is capable of handling high currents, making it suitable for demanding power applications.
  • Robust Thermal Performance: The STD95N04 is designed with an optimal thermal footprint, ensuring reliable operation even at higher temperatures.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche breakdown protection, providing enhanced reliability and longevity.

Applications

The versatility of the STD95N04 allows it to be used in a variety of applications, including:

  • Switching regulators
  • DC-DC converters
  • Motor drivers
  • Power management systems
  • Automotive applications
  • High-efficiency power supplies

Technical Specifications

The STD95N04 is characterized by its impressive technical specifications:

  • Drain-source Voltage (V<sub>DSS): 40V
  • Continuous Drain Current (I<sub>D): 80A
  • Power Dissipation (P<sub>D): 110W
  • Operating Temperature Range: -55°C to 175°C

STMicroelectronics' commitment to innovation is evident in the STD95N04 MOSFET, making it an exceptional choice for designers seeking to optimize their power management solutions. With its robust design and superior electrical characteristics, the STD95N04 stands out as a reliable and efficient component for a multitude of electronic designs.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess