Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series MDmesh II
Packaging Tube
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 600V
Current - Continuous Drain (Id) @ 25°C 11A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 30nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 790pF @ 50V
Vgs (Maximum) ±25V
Power Dissipation (Maximum) 90W (Tc)
Rds On (Maximum) @ Id, Vgs 360 mOhm @ 5.5A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-247-3
Package TO-247-3
Win Source Part Number 1262340-STW13NM60N
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Family Name STW13NM60N
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian STW13NM60N CAD Model

Description

STW13NM60N Power MOSFET Overview

The STW13NM60N is a high-performance Power MOSFET produced by STMicroelectronics, a global semiconductor leader known for its cutting-edge technology. This particular MOSFET is part of the MDmesh™ series, which is renowned for its excellent energy efficiency and reduced on-resistance. The STW13NM60N is designed to cater to a wide range of applications, including switch-mode power supplies (SMPS), lighting, welding, and high-performance drives.

Key Features

  • Advanced Technology: The STW13NM60N employs STMicroelectronics' innovative MDmesh™ technology, which combines a vertical structure with a proprietary strip layout to achieve outstanding on-resistance and high-speed switching performance.
  • High Voltage Capability: This MOSFET can handle high voltages, with a drain-source voltage (V<sub>DS) of 600V, making it suitable for applications that require high voltage operations.
  • Low On-Resistance: With a typical on-resistance (R<sub>DS(on)) of just 0.29Ω, this device ensures minimal power loss during operation, enhancing overall efficiency.
  • High Current Capacity: It supports a continuous drain current (I<sub>D) of up to 11A, making it capable of handling high current loads.
  • Reduced Gate Charge: A low gate charge (Q<sub>g) reduces the power required to turn the MOSFET on and off, which in turn minimizes switching losses.
  • 100% Avalanche Tested: This product is guaranteed to withstand rugged operating conditions, as each unit is thoroughly tested for avalanche ruggedness.
  • Compliance: The STW13NM60N is compliant with the RoHS directive and is free from environmentally hazardous substances.

Applications

The versatility of the STW13NM60N MOSFET makes it an ideal choice for a broad range of power applications. It is particularly well-suited for:

  • High-efficiency switch-mode power supplies (SMPS)
  • Power factor correction circuits (PFC)
  • Electronic ballasts for lighting
  • DC-AC inverters for solar energy systems
  • Motor control and drives
  • Uninterruptible power supplies (UPS)

With its robust design and state-of-the-art technology, the STW13NM60N is a reliable and efficient solution for designers looking to improve power performance in their applications.

You May Also Be Interested in

Infineon Technologies
Metal Oxide Semiconductor Field Effect Transistor
Need more? Email Us
ECAD model for IPI60R190C6
Ampleon USA Inc.
RF MOSFET LDMOS 65V 1.5GHZ 800MA
Need more? Email Us
ECAD model for BLP15M7160PY
STMicroelectronics
N-channel 150V - 0.045Ω - 40A - D2PAK MESH OVERLAY™ Power MOSFET
Need more? Email Us
ECAD model for STB40NS15T4
STMicroelectronics
Zener-protected
Lowest to $14.6233
ECAD model for STW40N95K5
ON Semiconductor
Dual N−Channel Power MOSFET
Lowest to $0.9888
ECAD model for NVDD5894NLT4G
Texas Instruments
Synchronous Buck NexFET Power Block
Lowest to $2.7348
ECAD model for CSD86360Q5D
STMicroelectronics
N-channel 600 V, 0.186 typ., 18 A MDmesh II Plus low Qg Power MOSFET in a PowerFLAT 8x8 HV package
Lowest to $7.0670
ECAD model for STL24N60M2
Alpha & Omega Semiconductor Inc.
30V N-Channel MOSFET
Need more? Email Us
ECAD model for AOL1458
Fairchild/ON Semiconductor
50A, 60V, 0.022 Ohm, N-Channel Power MOSFETs
Need more? Email Us
ECAD model for RFG50N06

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention