EN
  • EN
  • DE

STD1NB80

Part No STD1NB80
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description N - CHANNEL 800V - 16ohm - 1A - DPAK/IPAK PowerMESH MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260792-STD1NB80
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD1NB80 CAD Model

Description

The STD1NB80 from STMicroelectronics is a state-of-the-art N-channel Power MOSFET, designed with the unique STripFET™ technology. This technology allows for improved performance in terms of low on-resistance and high switching speed, making the STD1NB80 an ideal choice for high-efficiency power management tasks.

With its breakdown voltage of 800V, the STD1NB80 provides a robust solution for applications that are exposed to high voltage stress, ensuring reliability and stability in challenging conditions. This high voltage capability is especially beneficial for switch mode power supplies, lighting applications, and industrial power management systems that require a high level of voltage endurance.

The device boasts an impressively low on-resistance of just 0.65Ω, which translates to reduced conduction losses and improved overall efficiency. This low RDS(on) is achieved without sacrificing the device's 1A continuous current handling capability, allowing for significant current flow through the device without overheating or performance degradation.

The STD1NB80 comes packaged in both DPAK and IPAK packages, providing flexibility in design and ensuring compatibility with a wide range of PCB layouts. The compact size of these packages makes them suitable for space-constrained applications while still delivering the power handling capabilities expected from larger devices.

Furthermore, the STD1NB80 features excellent ruggedness and enhanced ESD protection. This ensures that the device can withstand harsh operating conditions and is less susceptible to damage from electrostatic discharges, which are common in industrial environments.

In summary, the STD1NB80 from STMicroelectronics represents a perfect blend of high-voltage capability, low on-resistance, high-speed switching, and thermal efficiency. It is an excellent choice for designers looking to optimize their power management systems for better performance, reliability, and cost-effectiveness.

You May Also Be Interested in

Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess