Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series MDmesh K5
Packaging Tube
Channel Type Type N
Technology MOSFET
Drain Source Voltage 950V
Current - Continuous Drain (Id) @ 25°C 38A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 5V @ 100μA
Gate Charge (Qg) (Maximum) @ Vgs 93nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 3300pF @ 100V
Vgs (Maximum) ±30V
Power Dissipation (Maximum) 450W (Tc)
Rds On (Maximum) @ Id, Vgs 130 mOhm @ 19A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-247
Package TO-247-3
Win Source Part Number 1262365-STW40N95K5
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STW40N95K5
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian STW40N95K5 CAD Model

Description

STW40N95K5 - STMicroelectronics

The STW40N95K5 is a high-performance N-channel 950V MDmesh™ K5 Power MOSFET, designed and manufactured by STMicroelectronics, a global semiconductor leader. This advanced power MOSFET is part of ST's MDmesh™ K5 series which is renowned for its exceptional efficiency, especially in hard-switching applications. It is particularly suitable for high voltage applications such as power supplies, lighting, welding, solar inverters, and other energy-efficient solutions.

Key Features

  • High Voltage Rating: With a drain-source voltage (V<sub>DS) of 950V, the STW40N95K5 is capable of handling high voltage applications, making it an ideal choice for power conversion systems.
  • Low On-Resistance: The device features an extremely low on-resistance (R<sub>DS(on)) which translates to reduced conduction losses, enhancing overall system efficiency.
  • Low Gate Charge: Its low gate charge (Q<sub>g) minimizes switching losses, which is critical for high-frequency operations.
  • Zener-Protected: The MOSFET comes with a built-in Zener diode for gate-source protection, providing increased reliability and robustness against voltage transients.

Applications

The STW40N95K5 is engineered for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting Solutions
  • Welding Equipment
  • Solar Inverters
  • Uninterruptible Power Supplies (UPS)
  • High-Efficiency Power Converters

Technical Specifications

Below are some of the technical specifications of the STW40N95K5:

  • Drain-source Voltage (V<sub>DS): 950V
  • Continuous Drain Current (I<sub>D): 33A
  • On-Resistance Max (R<sub>DS(on)): 0.165Ω
  • Gate Charge (Q<sub>g): 100nC
  • Package: TO-247 long leads

With its robust design and advanced technology, the STW40N95K5 from STMicroelectronics sets the standard for high-efficiency, high-voltage power MOSFETs, offering reliability and performance for a wide array of power applications.

You May Also Be Interested in

Rohm Semiconductor
1.2V Drive Nch MOSFET
Lowest to $0.0868
ECAD model for RUE002N05
Ampleon USA Inc.
RF PFET, 1-ELEMENT, L BAND, SILI
Need more? Email Us
ECAD model for BLF6G38-10G,112
NEC
Lowest to $13.3138
ECAD model for UPD703069YGJ
NEC
Need more? Email Us
ECAD model for UPA652TT-E1
NEC
Need more? Email Us
ECAD model for UPA1930TE-T1
Vishay
Lowest to $0.4949
ECAD model for SST215
Intersil
25A, 50V, 0.047 Ohm, N-Channel Power MOSFET
Need more? Email Us
ECAD model for RFP25N05
Infineon Technologies
OptiMOS Power-Transistor
Lowest to $7.5301
ECAD model for IPD30N03S2L-07
Toshiba Semiconductor and Storage
Power Management Switch Applications
Lowest to $0.1079
ECAD model for SSM3K309T

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.6242 $73.1210
11+ $11.9995 $131.9945
17+ $11.6243 $197.6131
23+ $11.2492 $258.7316
30+ $10.8740 $326.2200
40+ $9.7498 $389.9920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 24,190 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention