Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series MDmesh II Plus
Packaging Reel - TR
Channel Type Type N
Technology MOSFET
Drain Source Voltage 600V
Current - Continuous Drain (Id) @ 25°C 18A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 29nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 1060pF @ 100V
Vgs (Maximum) ±25V
Power Dissipation (Maximum) 125W (Tc)
Rds On (Maximum) @ Id, Vgs 210 mOhm @ 9A, 10V
Operating Temperature Range 150°C (TJ)
Mounting SMD
Manufacturer Package PowerFlat (8x8) HV
Package 4-PowerFlat HV
Win Source Part Number 1261322-STL24N60M2
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Family Name STL24N60M2
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian STL24N60M2 CAD Model

Description

STL24N60M2 - High Performance N-Channel MOSFET

The STL24N60M2 is a state-of-the-art N-channel Power MOSFET designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This advanced power MOSFET is a part of ST's MDmesh™ M2 series, which is renowned for its excellent efficiency at high switching frequencies, making it an ideal choice for a wide range of power applications.

Key Features

  • High Drain-Source Breakdown Voltage (V<sub>DS): With a high breakdown voltage of 600V, the STL24N60M2 can handle high power applications with ease, providing robust performance and reliability.
  • Low Gate Charge (Q<sub>g): The MOSFET features a low gate charge, which enhances its switching performance, making it suitable for high-frequency power switching applications.
  • Low On-resistance (R<sub>DS(on)): The device boasts a low on-resistance, which reduces conduction losses and improves overall efficiency, especially important in power conversion systems.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, ensuring it can withstand tough conditions and provide consistent performance.

Applications

The STL24N60M2's robust design and electrical characteristics make it suitable for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • High Efficiency DC/DC Converters
  • Welding Equipment
  • Uninterruptible Power Supplies (UPS)
  • Solar Inverters
  • Electric Vehicle (EV) Charging Stations

Environmental and Quality Certifications

The STL24N60M2 is designed with environmental responsibility in mind, meeting various international standards:

  • RoHS compliant
  • Halogen-free

STMicroelectronics commits to delivering high-quality products, and the STL24N60M2 is no exception. It is manufactured in state-of-the-art facilities, ensuring it meets the highest quality and performance standards expected by industries worldwide.

You May Also Be Interested in

Vishay
Dual N-Channel 30 V (D-S) MOSFETs
Lowest to $0.7529
ECAD model for SIZ920DT
Ampleon USA Inc.
RF MOSFET LDMOS 65V 2.5GHZ 900MA
Need more? Email Us
ECAD model for BLS7G2325L-105,112
Infineon Technologies
Metal Oxide Semiconductor Field Effect Transistor
Need more? Email Us
ECAD model for IPI60R190C6
Vishay
N-Channel 30 V (D-S) MOSFET with Schottky Diode
Lowest to $1.3039
ECAD model for SIS780DN
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Lowest to $0.6514
ECAD model for FQD10N20TM
STMicroelectronics
N-channel 600 V, 0.186 typ., 18 A MDmesh II Plus low Qg Power MOSFET in a PowerFLAT 8x8 HV package
Lowest to $7.0670
ECAD model for STL24N60M2
STMicroelectronics
N-channel 150V - 0.045Ω - 40A - D2PAK MESH OVERLAY™ Power MOSFET
Need more? Email Us
ECAD model for STB40NS15T4
Infineon Technologies
Metal Oxide Semiconductor Field Effect Transistor
Lowest to $0.5999
ECAD model for BSC0504NSI
Diodes Incorporated
N-CHANNEL ENHANCEMENT MODE FIELD EFFECT TRANSISTOR
Need more? Email Us
ECAD model for DMN2100UDM

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0670 $56.5360
20+ $5.7986 $115.9720
30+ $5.6174 $168.5220
42+ $5.4361 $228.3162
54+ $5.2550 $283.7700
72+ $4.7114 $339.2208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 42,000 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention